Souriau Strain Relief, 3Way, Polyamide 6.6; Accessory Type Souriau-Sunbank/eaton SMS3H-1

Description
STRAIN RELIEF, 3WAY, POLYAMIDE 6.6; Accessory Type:Strain Relief; For Use With:Qikmate Panel and Cable Connectors; No. of Positions:3Positions ; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:0.33" RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 3WAY, POLYAMIDE 6.6; Accessory Type:Strain Relief; For Use With:Qikmate Panel and Cable Connectors; No. of Positions:3Positions ; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:0.33" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 3Way, Polyamide 6.6; Accessory Type Souriau-Sunbank/eaton - 16F5790 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 3Way, Polyamide 6.6; Accessory Type Souriau-Sunbank/eaton
16F5790
Strain Relief, 3Way, Polyamide 6.6; Accessory Type Souriau-Sunbank/eaton 16F5790
STRAIN RELIEF, 3WAY, POLYAMIDE 6.6; Accessory Type:Strain Relief; For Use With:Qikmate Panel and Cable Connectors; No. of Positions:3Positions ; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:0.33" RoHS Compliant: Yes

STRAIN RELIEF, 3WAY, POLYAMIDE 6.6; Accessory Type:Strain Relief; For Use With:Qikmate Panel and Cable Connectors; No. of Positions:3Positions; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:0.33" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 16F5790
Product Name Strain Relief, 3Way, Polyamide 6.6; Accessory Type Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; PG; PG 7; 5 mm; 7 mm - 70074627 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.492 inch (12.5 mm)
View Details
Strain Relief Liquid Tight Flex - 85820150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Connector Strain Relief - 2-2308349-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details