Souriau Connector, Plug, 3 Position, 5.08Mm, Right Angle Pcb; No. Of Contacts Souriau-Sunbank/eaton SMS3GE6

Description
CONNECTOR, PLUG, 3 POSITION, 5.08MM, RIGHT ANGLE PCB; No. of Contacts:3Contacts; Product Range:Souriau Qikmate SMS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 3 POSITION, 5.08MM, RIGHT ANGLE PCB; No. of Contacts:3Contacts; Product Range:Souriau Qikmate SMS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 3 Position, 5.08Mm, Right Angle Pcb; No. Of Contacts Souriau-Sunbank/eaton - 91H5782 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 3 Position, 5.08Mm, Right Angle Pcb; No. Of Contacts Souriau-Sunbank/eaton
91H5782
Connector, Plug, 3 Position, 5.08Mm, Right Angle Pcb; No. Of Contacts Souriau-Sunbank/eaton 91H5782
CONNECTOR, PLUG, 3 POSITION, 5.08MM, RIGHT ANGLE PCB; No. of Contacts:3Contacts; Product Range:Souriau Qikmate SMS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Plug RoHS Compliant: Yes

CONNECTOR, PLUG, 3 POSITION, 5.08MM, RIGHT ANGLE PCB; No. of Contacts:3Contacts; Product Range:Souriau Qikmate SMS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91H5782
Product Name Connector, Plug, 3 Position, 5.08Mm, Right Angle Pcb; No. Of Contacts Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Coaxial Adapters - P200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details