Souriau Plug & Socket Connector, Plug, 2 Position, 5.08Mm;; Connector Systems Souriau-Sunbank/eaton SMS2RE4TR29

Description
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 5.08MM;; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 5.08MM;; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 2 Position, 5.08Mm;; Connector Systems Souriau-Sunbank/eaton - 06WX3080 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position, 5.08Mm;; Connector Systems Souriau-Sunbank/eaton
06WX3080
Plug & Socket Connector, Plug, 2 Position, 5.08Mm;; Connector Systems Souriau-Sunbank/eaton 06WX3080
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 5.08MM;; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 5.08MM;; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX3080
Product Name Plug & Socket Connector, Plug, 2 Position, 5.08Mm;; Connector Systems Souriau-Sunbank/eaton
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - 221T06F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 6
View Details