12 Pos Rectangular Connector, 5.08mm Pitch, Straight, Solder, Male Product overview: SMS12GE4 from Souriau is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-SMS12GE4 can be used for catalog matching and distributor lookup.
Manufacturer: Souriau-Sunbank by Eaton
Win Source Part Number: 934425-SMS12GE4
Series: SMS
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 12 position 0.200" (5.08mm)
Package: Bulk
Mounting: Through Hole
Family Name: SMS12
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4040
Straight boardmount with male PCB contacts RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-SMS12GE4 | 934425-SMS12GE4 | 91H5760 |
| Product Name | Electronic Connector | Rectangular Connectors - SMS12GE4 | Straight Boardmount With Male Pcb Contacts Rohs Compliant Souriau-Sunbank/eaton |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Voltage Rating | 2000 volts | ||
| Current Rating | 5.0 amps |