Souriau Connector, Housing, Trim Trio Contact; Product Range Souriau-Sunbank/eaton SMS10P-3

Description
CONNECTOR, HOUSING, TRIM TRIO CONTACT; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:5.08mm; For Use With:TRIM TRIO Removable Snap-lock Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, TRIM TRIO CONTACT; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:5.08mm; For Use With:TRIM TRIO Removable Snap-lock Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Trim Trio Contact; Product Range Souriau-Sunbank/eaton - 37B7684 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Trim Trio Contact; Product Range Souriau-Sunbank/eaton
37B7684
Connector, Housing, Trim Trio Contact; Product Range Souriau-Sunbank/eaton 37B7684
CONNECTOR, HOUSING, TRIM TRIO CONTACT; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:5.08mm; For Use With:TRIM TRIO Removable Snap-lock Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, TRIM TRIO CONTACT; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:5.08mm; For Use With:TRIM TRIO Removable Snap-lock Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37B7684
Product Name Connector, Housing, Trim Trio Contact; Product Range Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details