Manufacturer: Eaton Bussmann
Win Source Part Number: 867083-SMCP4200SC
Series: SMCP
Features: 400V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8541.30.0080
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 867083-SMCP4200SC |
| Product Name | TVS - TVS - Thyristors - SMCP4200SC |
| Package Type | DO-214AA, SMB |