Eaton Corporation TVS - TVS - Thyristors - SMCP0080SC SMCP0080SC

Description
Manufacturer: Eaton Bussmann Win Source Part Number: 867063-SMCP0080SC Series: SMCP Features: 6V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Eaton Bussmann Win Source Part Number: 867063-SMCP0080SC Series: SMCP Features: 6V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMCP0080SC - 867063-SMCP0080SC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMCP0080SC
867063-SMCP0080SC
TVS - TVS - Thyristors - SMCP0080SC 867063-SMCP0080SC
Manufacturer: Eaton Bussmann Win Source Part Number: 867063-SMCP0080SC Series: SMCP Features: 6V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.30.0080

Manufacturer: Eaton Bussmann
Win Source Part Number: 867063-SMCP0080SC
Series: SMCP
Features: 6V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 867063-SMCP0080SC
Product Name TVS - TVS - Thyristors - SMCP0080SC
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Discs - T3800N16TOF VT - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T11126K-1
Standards and Certifications RoHS
VDRM 1600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B661SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details