Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
EATON CORPORATION
SMCJE120A -- TVS, SMCJ SERIES, 120V OPER., UNI-DIR. / T&R EATON BUSSMANN
Eaton Corporation
Tvs, Smcj Series, 120V Oper., Uni-Dir. / T&r Eaton Bussmann
SMCJE120A
Description
TVS, SMCJ SERIES, 120V OPER., UNI-DIR. / T&R
Newark, An Avnet Company
Done
Description
TVS, SMCJ SERIES, 120V OPER., UNI-DIR. / T&R
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tvs, Smcj Series, 120V Oper., Uni-Dir. / T&r Eaton Bussmann
49AJ3754
Tvs, Smcj Series, 120V Oper., Uni-Dir. / T&r Eaton Bussmann
49AJ3754
TVS, SMCJ SERIES, 120V OPER., UNI-DIR. / T&R
TVS, SMCJ SERIES, 120V OPER., UNI-DIR. / T&R
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Diodes
Product Number
49AJ3754
Product Name
Tvs, Smcj Series, 120V Oper., Uni-Dir. / T&r Eaton Bussmann
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diodes - Zener - Single - 1N5234BTR
1N5234BTR
Specs
Diode Type
Zener; Zener Diode 6.2 V 500 mW
View Details
RS Components, Ltd.
Switching Diodes
1220270
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
1N4484
Specs
Diode Type
Zener; Zener Diodes
I
F
23 mA
I
R
0.2500 mA
View Details
kTB Solutions
PIN Diode Switches
NPS2-20-530-R
Specs
Diode Type
PIN
Diode Applications
Switching
View Details