Eaton Corporation Ups, 230V, 2200Va / 1600W; Power Supply Approvals Eaton Tripp Lite SMARTINT2200VS

Description
UPS, 230V, 2200VA / 1600W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.2kVA / 1.6kW; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:7min; Product Range:-; Length:12"; Width:9.2" RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 2200VA / 1600W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.2kVA / 1.6kW; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:7min; Product Range:-; Length:12"; Width:9.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 2200Va / 1600W; Power Supply Approvals Eaton Tripp Lite - 22J0443 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 2200Va / 1600W; Power Supply Approvals Eaton Tripp Lite
22J0443
Ups, 230V, 2200Va / 1600W; Power Supply Approvals Eaton Tripp Lite 22J0443
UPS, 230V, 2200VA / 1600W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.2kVA / 1.6kW; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:7min; Product Range:-; Length:12"; Width:9.2" RoHS Compliant: Yes

UPS, 230V, 2200VA / 1600W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.2kVA / 1.6kW; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:7min; Product Range:-; Length:12"; Width:9.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 22J0443
Product Name Ups, 230V, 2200Va / 1600W; Power Supply Approvals Eaton Tripp Lite
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details