Tripp Lite by Eaton Ups, 230V, 1500Va / 940W; Power Supply Approvals Eaton Tripp Lite SMARTINT1500

Description
UPS, 230V, 1500VA / 940W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 940W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:7min; Product Range:SmartPro Series; Length:9.2"RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 1500VA / 940W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 940W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:7min; Product Range:SmartPro Series; Length:9.2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 1500Va / 940W; Power Supply Approvals Eaton Tripp Lite - 41J3929 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 1500Va / 940W; Power Supply Approvals Eaton Tripp Lite
41J3929
Ups, 230V, 1500Va / 940W; Power Supply Approvals Eaton Tripp Lite 41J3929
UPS, 230V, 1500VA / 940W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 940W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:7min; Product Range:SmartPro Series; Length:9.2"RoHS Compliant: Yes

UPS, 230V, 1500VA / 940W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 940W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:7min; Product Range:SmartPro Series; Length:9.2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41J3929
Product Name Ups, 230V, 1500Va / 940W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4C1K7LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Mini Encapsulated - Switching Power Supplies, with Screw Terminals -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details