Tripp Lite by Eaton SmartPro 120V 750VA 450W Line-Interactive UPS, AVR, Tower, USB, Surge-only Outlets SMART750USB

Description
Tripp Lite's SMART750USB line-interactive UPS system offers automatic voltage regulation, surge suppression and long lasting battery support. 750VA/450 watt power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems. Internal UPS circuits support entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shut down without data loss. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 89 volts back to usable levels without using battery power. Offers complete desktop power protection in an attractive, black tower configuration. Includes 3 battery-supported outlets for computer, monitor and one vital system peripheral as well as 3 additional surge-only outlets for printers and other system accessories that do not require battery support. USB port (USB cable included) enables optional unattended system shutdown without data loss in the case of extended power failure. PowerAlert UPS monitoring software is available via free download. Built-in dataline protection jacks offer protection of a single dialup phone/DSL line or network Ethernet connection. Built-in audible alarm and 4 front panel LEDs indicate line power status, battery power status, battery low/replace status and voltage boost operation. Offers 2.2 minutes battery runtime with a full load of 750VA/450 watts and 8.3 minutes with a half load of 375VA/225 watts. Supports battery replacement via built-in access panel. $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). Features SMART750USB line-interactive UPS system offers extended voltage regulation (AVR) and battery support as well as complete AC and dialup/DSL/Ethernet line surge suppression Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown Supports a max load of 750VA/450 watts for 2.2 minutes and a half load of 375VA/225 watts for 8.3 minutes Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 89 volts without using battery power Attractive black tower configuration Includes 3 battery-supported outlets, plus 3 additional surge-only outlets, 6 foot AC line cord (all NEMA 5-15) USB port enables unattended shutdown without data loss during extended power failures; includes USB cable USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again (part #WATCHDOGSW) Built-in dataline suppression jacks protect a single dialup phone/DSL line or network Ethernet line connection Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status 750VA/450 watt power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment Supports battery replacement via built-in access panel Compatible with 120V/60Hz applications for USA, Canada, Mexico and more $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
Request a Quote Datasheet
Description
Tripp Lite's SMART750USB line-interactive UPS system offers automatic voltage regulation, surge suppression and long lasting battery support. 750VA/450 watt power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems. Internal UPS circuits support entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shut down without data loss. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 89 volts back to usable levels without using battery power. Offers complete desktop power protection in an attractive, black tower configuration. Includes 3 battery-supported outlets for computer, monitor and one vital system peripheral as well as 3 additional surge-only outlets for printers and other system accessories that do not require battery support. USB port (USB cable included) enables optional unattended system shutdown without data loss in the case of extended power failure. PowerAlert UPS monitoring software is available via free download. Built-in dataline protection jacks offer protection of a single dialup phone/DSL line or network Ethernet connection. Built-in audible alarm and 4 front panel LEDs indicate line power status, battery power status, battery low/replace status and voltage boost operation. Offers 2.2 minutes battery runtime with a full load of 750VA/450 watts and 8.3 minutes with a half load of 375VA/225 watts. Supports battery replacement via built-in access panel. $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). Features SMART750USB line-interactive UPS system offers extended voltage regulation (AVR) and battery support as well as complete AC and dialup/DSL/Ethernet line surge suppression Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown Supports a max load of 750VA/450 watts for 2.2 minutes and a half load of 375VA/225 watts for 8.3 minutes Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 89 volts without using battery power Attractive black tower configuration Includes 3 battery-supported outlets, plus 3 additional surge-only outlets, 6 foot AC line cord (all NEMA 5-15) USB port enables unattended shutdown without data loss during extended power failures; includes USB cable USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again (part #WATCHDOGSW) Built-in dataline suppression jacks protect a single dialup phone/DSL line or network Ethernet line connection Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status 750VA/450 watt power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment Supports battery replacement via built-in access panel Compatible with 120V/60Hz applications for USA, Canada, Mexico and more $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartPro 120V 750VA 450W Line-Interactive UPS, AVR, Tower, USB, Surge-only Outlets - SMART750USB - Tripp Lite by Eaton
Chicago, IL, United States
SmartPro 120V 750VA 450W Line-Interactive UPS, AVR, Tower, USB, Surge-only Outlets
SMART750USB
SmartPro 120V 750VA 450W Line-Interactive UPS, AVR, Tower, USB, Surge-only Outlets SMART750USB
Tripp Lite's SMART750USB line-interactive UPS system offers automatic voltage regulation, surge suppression and long lasting battery support. 750VA/450 watt power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems. Internal UPS circuits support entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shut down without data loss. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 89 volts back to usable levels without using battery power. Offers complete desktop power protection in an attractive, black tower configuration. Includes 3 battery-supported outlets for computer, monitor and one vital system peripheral as well as 3 additional surge-only outlets for printers and other system accessories that do not require battery support. USB port (USB cable included) enables optional unattended system shutdown without data loss in the case of extended power failure. PowerAlert UPS monitoring software is available via free download. Built-in dataline protection jacks offer protection of a single dialup phone/DSL line or network Ethernet connection. Built-in audible alarm and 4 front panel LEDs indicate line power status, battery power status, battery low/replace status and voltage boost operation. Offers 2.2 minutes battery runtime with a full load of 750VA/450 watts and 8.3 minutes with a half load of 375VA/225 watts. Supports battery replacement via built-in access panel. $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). Features SMART750USB line-interactive UPS system offers extended voltage regulation (AVR) and battery support as well as complete AC and dialup/DSL/Ethernet line surge suppression Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown Supports a max load of 750VA/450 watts for 2.2 minutes and a half load of 375VA/225 watts for 8.3 minutes Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 89 volts without using battery power Attractive black tower configuration Includes 3 battery-supported outlets, plus 3 additional surge-only outlets, 6 foot AC line cord (all NEMA 5-15) USB port enables unattended shutdown without data loss during extended power failures; includes USB cable USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again (part #WATCHDOGSW) Built-in dataline suppression jacks protect a single dialup phone/DSL line or network Ethernet line connection Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status 750VA/450 watt power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment Supports battery replacement via built-in access panel Compatible with 120V/60Hz applications for USA, Canada, Mexico and more $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Tripp Lite's SMART750USB line-interactive UPS system offers automatic voltage regulation, surge suppression and long lasting battery support. 750VA/450 watt power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems. Internal UPS circuits support entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shut down without data loss. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 89 volts back to usable levels without using battery power. Offers complete desktop power protection in an attractive, black tower configuration. Includes 3 battery-supported outlets for computer, monitor and one vital system peripheral as well as 3 additional surge-only outlets for printers and other system accessories that do not require battery support. USB port (USB cable included) enables optional unattended system shutdown without data loss in the case of extended power failure. PowerAlert UPS monitoring software is available via free download. Built-in dataline protection jacks offer protection of a single dialup phone/DSL line or network Ethernet connection. Built-in audible alarm and 4 front panel LEDs indicate line power status, battery power status, battery low/replace status and voltage boost operation. Offers 2.2 minutes battery runtime with a full load of 750VA/450 watts and 8.3 minutes with a half load of 375VA/225 watts. Supports battery replacement via built-in access panel. $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).

Features

  • SMART750USB line-interactive UPS system offers extended voltage regulation (AVR) and battery support as well as complete AC and dialup/DSL/Ethernet line surge suppression
  • Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown
  • Supports a max load of 750VA/450 watts for 2.2 minutes and a half load of 375VA/225 watts for 8.3 minutes
  • Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 89 volts without using battery power
  • Attractive black tower configuration
  • Includes 3 battery-supported outlets, plus 3 additional surge-only outlets, 6 foot AC line cord (all NEMA 5-15)
  • USB port enables unattended shutdown without data loss during extended power failures; includes USB cable
  • USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
  • Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again (part #WATCHDOGSW)
  • Built-in dataline suppression jacks protect a single dialup phone/DSL line or network Ethernet line connection
  • Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status
  • 750VA/450 watt power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment
  • Supports battery replacement via built-in access panel
  • Compatible with 120V/60Hz applications for USA, Canada, Mexico and more
  • $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - TL1156-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
TL1156-ND
Uninterruptible Power Supply (UPS) Systems TL1156-ND
UPS 750VA 450W 6OUT USB RJ/45

UPS 750VA 450W 6OUT USB RJ/45

Buy Now Datasheet
UPS; 750 VA; 450 W; 120 VAC (Output); 120; 10 A (Max.) Input/1200 W; 60 Hz - 70101436 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS; 750 VA; 450 W; 120 VAC (Output); 120; 10 A (Max.) Input/1200 W; 60 Hz
70101436
UPS; 750 VA; 450 W; 120 VAC (Output); 120; 10 A (Max.) Input/1200 W; 60 Hz 70101436
Line-interactive operation (Automatic Voltage Regulation) adjusts a wide range of incoming voltages to 120 VAC nominal, preserving battery runtime for use during blackouts. Up to 4 communication ports (2 USB + 2 DB9) and FREE PowerAlert Software provide automatic, unattended system shutdown and power network monitoring and management. Select models include an SNWP/Web accessory slot. All models feature built-in surge and line noise protection. “XL” suffix in Mfr's. Type column indicates extended runtime capability with optional external battery packs, available separately.

Line-interactive operation (Automatic Voltage Regulation) adjusts a wide range of incoming voltages to 120 VAC nominal, preserving battery runtime for use during blackouts. Up to 4 communication ports (2 USB + 2 DB9) and FREE PowerAlert Software provide automatic, unattended system shutdown and power network monitoring and management. Select models include an SNWP/Web accessory slot. All models feature built-in surge and line noise protection. “XL” suffix in Mfr's. Type column indicates extended runtime capability with optional external battery packs, available separately.

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Allied Electronics, Inc.
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS) Uninterruptible Power Supplies (UPS)
Product Number SMART750USB TL1156-ND 70101436
Product Name SmartPro 120V 750VA 450W Line-Interactive UPS, AVR, Tower, USB, Surge-only Outlets Uninterruptible Power Supply (UPS) Systems UPS; 750 VA; 450 W; 120 VAC (Output); 120; 10 A (Max.) Input/1200 W; 60 Hz
Technology Line-interactive Line-interactive Line-interactive
Mounting Options Tower Type Tower Type
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data