Tripp Lite by Eaton SmartPro 120V 700VA 450W Line-Interactive UPS, Tower, DB9 Serial SMART700SER

Description
Tripp Lite's SMART700SER is an intelligent, line-interactive UPS with DB9 serial port. It protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 16.9 minutes half load runtime and 5.9 minutes at full load during power failures. 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial port. PowerAlert UPS monitoring and unattended shutdown software is available for free download. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with user-supplied UPSWM wall-mount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower housing uses minimal floor or desktop space. Features 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types Built-in voltage regulation and battery support, plus complete AC modem line surge suppression prevents equipment damage, data loss and downtime Large internal batteries offer 16.9 minutes half load runtime and 5.9 minutes at full load during power failures Intelligent battery management system extends battery life Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level maintains usable 120V nominal output over an input voltage range of 75-147V Includes a total of 6 NEMA5-15R outlets Communications ports support timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Battery replacement door Notification of system status via 5 LEDs and multi-function audible alarms Wall mountable with user-supplied UPSWM wallmount bracket Cold start capability enables UPS turn-on in battery mode during blackout conditions
Request a Quote Datasheet
Description
Tripp Lite's SMART700SER is an intelligent, line-interactive UPS with DB9 serial port. It protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 16.9 minutes half load runtime and 5.9 minutes at full load during power failures. 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial port. PowerAlert UPS monitoring and unattended shutdown software is available for free download. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with user-supplied UPSWM wall-mount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower housing uses minimal floor or desktop space. Features 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types Built-in voltage regulation and battery support, plus complete AC modem line surge suppression prevents equipment damage, data loss and downtime Large internal batteries offer 16.9 minutes half load runtime and 5.9 minutes at full load during power failures Intelligent battery management system extends battery life Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level maintains usable 120V nominal output over an input voltage range of 75-147V Includes a total of 6 NEMA5-15R outlets Communications ports support timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Battery replacement door Notification of system status via 5 LEDs and multi-function audible alarms Wall mountable with user-supplied UPSWM wallmount bracket Cold start capability enables UPS turn-on in battery mode during blackout conditions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartPro 120V 700VA 450W Line-Interactive UPS, Tower, DB9 Serial - SMART700SER - Tripp Lite by Eaton
Chicago, IL, United States
SmartPro 120V 700VA 450W Line-Interactive UPS, Tower, DB9 Serial
SMART700SER
SmartPro 120V 700VA 450W Line-Interactive UPS, Tower, DB9 Serial SMART700SER
Tripp Lite's SMART700SER is an intelligent, line-interactive UPS with DB9 serial port. It protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 16.9 minutes half load runtime and 5.9 minutes at full load during power failures. 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial port. PowerAlert UPS monitoring and unattended shutdown software is available for free download. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with user-supplied UPSWM wall-mount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower housing uses minimal floor or desktop space. Features 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types Built-in voltage regulation and battery support, plus complete AC modem line surge suppression prevents equipment damage, data loss and downtime Large internal batteries offer 16.9 minutes half load runtime and 5.9 minutes at full load during power failures Intelligent battery management system extends battery life Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level maintains usable 120V nominal output over an input voltage range of 75-147V Includes a total of 6 NEMA5-15R outlets Communications ports support timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Battery replacement door Notification of system status via 5 LEDs and multi-function audible alarms Wall mountable with user-supplied UPSWM wallmount bracket Cold start capability enables UPS turn-on in battery mode during blackout conditions

Tripp Lite's SMART700SER is an intelligent, line-interactive UPS with DB9 serial port. It protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 16.9 minutes half load runtime and 5.9 minutes at full load during power failures. 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial port. PowerAlert UPS monitoring and unattended shutdown software is available for free download. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with user-supplied UPSWM wall-mount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower housing uses minimal floor or desktop space.

Features

  • 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types
  • Built-in voltage regulation and battery support, plus complete AC modem line surge suppression prevents equipment damage, data loss and downtime
  • Large internal batteries offer 16.9 minutes half load runtime and 5.9 minutes at full load during power failures
  • Intelligent battery management system extends battery life
  • Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level maintains usable 120V nominal output over an input voltage range of 75-147V
  • Includes a total of 6 NEMA5-15R outlets
  • Communications ports support timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment
  • Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
  • Battery replacement door
  • Notification of system status via 5 LEDs and multi-function audible alarms
  • Wall mountable with user-supplied UPSWM wallmount bracket
  • Cold start capability enables UPS turn-on in battery mode during blackout conditions
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - SMART700SER-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
SMART700SER-ND
Uninterruptible Power Supply (UPS) Systems SMART700SER-ND
UPS 700VA 450W 6OUT SERIAL

UPS 700VA 450W 6OUT SERIAL

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number SMART700SER SMART700SER-ND
Product Name SmartPro 120V 700VA 450W Line-Interactive UPS, Tower, DB9 Serial Uninterruptible Power Supply (UPS) Systems
Technology Line-interactive Line-interactive
Mounting Options Tower Type Tower Type
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA RoHS Compliant
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data