Eaton Corporation Ups, 120V, 450W; Power Supply Approvals Eaton Tripp Lite SMART700HG

Description
UPS, 120V, 450W; Power Supply Approvals:Medical; No. of Outlets:4Outlets; Capacity (VA / W):700VA / 450W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:18min; Product Range:SMART Series; Length:13.5" RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 450W; Power Supply Approvals:Medical; No. of Outlets:4Outlets; Capacity (VA / W):700VA / 450W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:18min; Product Range:SMART Series; Length:13.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 450W; Power Supply Approvals Eaton Tripp Lite - 13B3746 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 450W; Power Supply Approvals Eaton Tripp Lite
13B3746
Ups, 120V, 450W; Power Supply Approvals Eaton Tripp Lite 13B3746
UPS, 120V, 450W; Power Supply Approvals:Medical; No. of Outlets:4Outlets; Capacity (VA / W):700VA / 450W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:18min; Product Range:SMART Series; Length:13.5" RoHS Compliant: NA

UPS, 120V, 450W; Power Supply Approvals:Medical; No. of Outlets:4Outlets; Capacity (VA / W):700VA / 450W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:18min; Product Range:SMART Series; Length:13.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 13B3746
Product Name Ups, 120V, 450W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-11500-20-3u-27160 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 20 amps
View Details
Power Supply - 7272 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details