Tripp Lite by Eaton SmartPro 120V 700VA 450W Line-Interactive Sine Wave UPS, Tower, 120 or 230V input, Network Card Options, USB, DB9 SMART700DV

Description
Tripp Lite's dual-voltage SMART700DV line-interactive UPS system maintains 120V nominal output when fed with North American 120V or international 230V input voltage. Protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 54.5 min. half-load runtime and 22.2 min. full load runtime during power failures. 700VA/450W power handling capability supports a variety of networking, telecom and other applications, including multiple network workstations. Includes 6 UPS-supported outlets. Supports remote monitoring of UPS and site power conditions via built-in USB and RS-232 enabled DB9 ports. Works with PowerAlert UPS monitoring and unattended shutdown software available via free download. Includes complete USB and serial cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Features Tripp Lite's dual-voltage SMART700DV line-interactive UPS system maintains 120V nominal output when fed with North American 120V or international 230V input voltage Includes detachable input cord with NEMA 5-15P input plug Built-in C14 inlet supports a variety of user-supplied international high- and low-voltage input cables Protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges Large internal batteries offer 54.5 min. half-load runtime and 22.2 min. full load runtime during power failures Intelligent battery management system extends battery life 700VA/450W power handling capability supports a variety of networking, telecom and various other applications types, including multiple network workstations Includes 6 UPS-supported outlets Supports remote monitoring of UPS and site power conditions via built-in USB and RS-232 enabled DB9 ports Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Includes complete USB and serial cabling Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet
Description
Tripp Lite's dual-voltage SMART700DV line-interactive UPS system maintains 120V nominal output when fed with North American 120V or international 230V input voltage. Protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 54.5 min. half-load runtime and 22.2 min. full load runtime during power failures. 700VA/450W power handling capability supports a variety of networking, telecom and other applications, including multiple network workstations. Includes 6 UPS-supported outlets. Supports remote monitoring of UPS and site power conditions via built-in USB and RS-232 enabled DB9 ports. Works with PowerAlert UPS monitoring and unattended shutdown software available via free download. Includes complete USB and serial cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Features Tripp Lite's dual-voltage SMART700DV line-interactive UPS system maintains 120V nominal output when fed with North American 120V or international 230V input voltage Includes detachable input cord with NEMA 5-15P input plug Built-in C14 inlet supports a variety of user-supplied international high- and low-voltage input cables Protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges Large internal batteries offer 54.5 min. half-load runtime and 22.2 min. full load runtime during power failures Intelligent battery management system extends battery life 700VA/450W power handling capability supports a variety of networking, telecom and various other applications types, including multiple network workstations Includes 6 UPS-supported outlets Supports remote monitoring of UPS and site power conditions via built-in USB and RS-232 enabled DB9 ports Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Includes complete USB and serial cabling Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartPro 120V 700VA 450W Line-Interactive Sine Wave UPS, Tower, 120 or 230V input, Network Card Options, USB, DB9 - SMART700DV - Tripp Lite by Eaton
Chicago, IL, United States
SmartPro 120V 700VA 450W Line-Interactive Sine Wave UPS, Tower, 120 or 230V input, Network Card Options, USB, DB9
SMART700DV
SmartPro 120V 700VA 450W Line-Interactive Sine Wave UPS, Tower, 120 or 230V input, Network Card Options, USB, DB9 SMART700DV
Tripp Lite's dual-voltage SMART700DV line-interactive UPS system maintains 120V nominal output when fed with North American 120V or international 230V input voltage. Protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 54.5 min. half-load runtime and 22.2 min. full load runtime during power failures. 700VA/450W power handling capability supports a variety of networking, telecom and other applications, including multiple network workstations. Includes 6 UPS-supported outlets. Supports remote monitoring of UPS and site power conditions via built-in USB and RS-232 enabled DB9 ports. Works with PowerAlert UPS monitoring and unattended shutdown software available via free download. Includes complete USB and serial cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Features Tripp Lite's dual-voltage SMART700DV line-interactive UPS system maintains 120V nominal output when fed with North American 120V or international 230V input voltage Includes detachable input cord with NEMA 5-15P input plug Built-in C14 inlet supports a variety of user-supplied international high- and low-voltage input cables Protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges Large internal batteries offer 54.5 min. half-load runtime and 22.2 min. full load runtime during power failures Intelligent battery management system extends battery life 700VA/450W power handling capability supports a variety of networking, telecom and various other applications types, including multiple network workstations Includes 6 UPS-supported outlets Supports remote monitoring of UPS and site power conditions via built-in USB and RS-232 enabled DB9 ports Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Includes complete USB and serial cabling Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Tripp Lite's dual-voltage SMART700DV line-interactive UPS system maintains 120V nominal output when fed with North American 120V or international 230V input voltage. Protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 54.5 min. half-load runtime and 22.2 min. full load runtime during power failures. 700VA/450W power handling capability supports a variety of networking, telecom and other applications, including multiple network workstations. Includes 6 UPS-supported outlets. Supports remote monitoring of UPS and site power conditions via built-in USB and RS-232 enabled DB9 ports. Works with PowerAlert UPS monitoring and unattended shutdown software available via free download. Includes complete USB and serial cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges.

Features

  • Tripp Lite's dual-voltage SMART700DV line-interactive UPS system maintains 120V nominal output when fed with North American 120V or international 230V input voltage
  • Includes detachable input cord with NEMA 5-15P input plug
  • Built-in C14 inlet supports a variety of user-supplied international high- and low-voltage input cables
  • Protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges
  • Large internal batteries offer 54.5 min. half-load runtime and 22.2 min. full load runtime during power failures
  • Intelligent battery management system extends battery life
  • 700VA/450W power handling capability supports a variety of networking, telecom and various other applications types, including multiple network workstations
  • Includes 6 UPS-supported outlets
  • Supports remote monitoring of UPS and site power conditions via built-in USB and RS-232 enabled DB9 ports
  • Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD
  • USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
  • Includes complete USB and serial cabling
  • Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level
  • Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - SMART700DV-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
SMART700DV-ND
Uninterruptible Power Supply (UPS) Systems SMART700DV-ND
UPS SMART TOWER AVR 120V

UPS SMART TOWER AVR 120V

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number SMART700DV SMART700DV-ND
Product Name SmartPro 120V 700VA 450W Line-Interactive Sine Wave UPS, Tower, 120 or 230V input, Network Card Options, USB, DB9 Uninterruptible Power Supply (UPS) Systems
Technology Line-interactive Line-interactive
Mounting Options Tower Type Tower Type
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA CE, CSA, FCC, UL
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data