UPS SMART RACKMOUNT AVR
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | SMART3000RMOD2U-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | Line-interactive |
| Outlet Options | RS-232 |
| Mounting Options | Rack or Tray |
| Standards / Compliance | CSA, FCC, NOM, UL |
| Volt-Amp Rating | 3 kVA |