Tripp Lite by Eaton Ups, 120V, 2250W; Power Supply Approvals Eaton Tripp Lite SMART3000RM2U

Description
UPS, 120V, 2250W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:3.45min; Product Range:SmartPro Series; Length:19.46" RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 2250W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:3.45min; Product Range:SmartPro Series; Length:19.46" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 2250W; Power Supply Approvals Eaton Tripp Lite - 27C4819 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 2250W; Power Supply Approvals Eaton Tripp Lite
27C4819
Ups, 120V, 2250W; Power Supply Approvals Eaton Tripp Lite 27C4819
UPS, 120V, 2250W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:3.45min; Product Range:SmartPro Series; Length:19.46" RoHS Compliant: NA

UPS, 120V, 2250W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:3.45min; Product Range:SmartPro Series; Length:19.46" RoHS Compliant: NA

Supplier's Site Datasheet
UPS - 17677543 - Radwell International
Willingboro, NJ, United States
UPS, SMART, 3000VA, SER/USB, 9 OUT, BACKUP. FREE 2 YEAR RADWELL WARRANTY

UPS, SMART, 3000VA, SER/USB, 9 OUT, BACKUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies
Product Number 27C4819 17677543
Product Name Ups, 120V, 2250W; Power Supply Approvals Eaton Tripp Lite UPS
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details