SMARTPRO 120V 3000VA 2880W LINE-
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 95-SMART3000CRMXLN-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | Line-interactive |
| Outlet Options | RJ Type Connectors |
| Mounting Options | Rack or Tray |
| Standards / Compliance | CSA |
| Volt-Amp Rating | 3 kVA |