Tripp Lite by Eaton Ups, 120V, 2600Va / 2100W; Power Supply Approvals Eaton Tripp Lite SMART2600RM2U

Description
UPS, 120V, 2600VA / 2100W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.6kVA / 2.1kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:4min; Product Range:-; Length:19"; Width:17.5"RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 2600VA / 2100W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.6kVA / 2.1kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:4min; Product Range:-; Length:19"; Width:17.5"RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 2600Va / 2100W; Power Supply Approvals Eaton Tripp Lite - 53H8290 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 2600Va / 2100W; Power Supply Approvals Eaton Tripp Lite
53H8290
Ups, 120V, 2600Va / 2100W; Power Supply Approvals Eaton Tripp Lite 53H8290
UPS, 120V, 2600VA / 2100W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.6kVA / 2.1kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:4min; Product Range:-; Length:19"; Width:17.5"RoHS Compliant: NA

UPS, 120V, 2600VA / 2100W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.6kVA / 2.1kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:4min; Product Range:-; Length:19"; Width:17.5"RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53H8290
Product Name Ups, 120V, 2600Va / 2100W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPWF-200-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers