Tripp Lite by Eaton 2200Va Ups System; Power Supply Approvals Eaton Tripp Lite SMART2200SLT

Description
2200VA UPS System; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.6kW; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:-; Length:12.5"; Width:8.9" RoHS Compliant: NA
Datasheet
Description
2200VA UPS System; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.6kW; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:-; Length:12.5"; Width:8.9" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200Va Ups System; Power Supply Approvals Eaton Tripp Lite - 53M2025 - Newark, An Avnet Company
Chicago, IL, United States
2200Va Ups System; Power Supply Approvals Eaton Tripp Lite
53M2025
2200Va Ups System; Power Supply Approvals Eaton Tripp Lite 53M2025
2200VA UPS System; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.6kW; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:-; Length:12.5"; Width:8.9" RoHS Compliant: NA

2200VA UPS System; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.6kW; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:-; Length:12.5"; Width:8.9" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53M2025
Product Name 2200Va Ups System; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10080-170-3u-27656 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details