Tripp Lite by Eaton Ups, 120V, 980W; Power Supply Approvals Eaton Tripp Lite SMART1500XL

Description
UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 980W; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:9.5"; Width:7.5" RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 980W; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:9.5"; Width:7.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 980W; Power Supply Approvals Eaton Tripp Lite - 53H8289 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 980W; Power Supply Approvals Eaton Tripp Lite
53H8289
Ups, 120V, 980W; Power Supply Approvals Eaton Tripp Lite 53H8289
UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 980W; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:9.5"; Width:7.5" RoHS Compliant: NA

UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 980W; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:9.5"; Width:7.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53H8289
Product Name Ups, 120V, 980W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-11500-60-4u-27146 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Power Supply - 7272 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details