Tripp Lite by Eaton SmartPro 120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets SMART1500SLT

Description
The SMART1500SLT SmartPro 120V 1.5kVA 900W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up VoIP systems, point-of-sale applications and network closets, the SMART1500SLT switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss. Featuring eight NEMA 5-15R outlets and a six-foot power cord with NEMA 5-15P input, the SMART1500SLT has an internal battery that provides 20 minutes of support at half load and eight minutes at full load. Front-panel LEDs indicate line power, battery power, overload, voltage regulation and battery status. An alarm sounds to indicate power failure and overload conditions. Automatic voltage regulation (AVR) maintains selectable 100V, 110V or 120V nominal output over an input range of 95V to 145V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 690-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert software (available via free download), SMART1500SLT enables safe unattended system shutdown and file saves in case of a prolonged power failure. Features Protects Mission-Critical Equipment Provides fully regulated AC output for VoIP systems, point-of-sale applications and network closets Audible alarm signals loss of utility power or overload 8 NEMA 5-15R outlets 6 ft. power cord with NEMA 5-15P input 690-joule surge suppression rating Reliable Battery Backup Supports half load up to 20 min. and full load up to 8 min. Internal batteries designed for hot-swap field replacement 95% line-power efficiency rating saves money in energy costs Cold-start capability enables turn-on in battery mode during blackouts Automatic Voltage Regulation (AVR) Maintains selected 100V, 110V or 120V nominal output over input range of 95V–145V without using battery power EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance LED Indicators Front-panel LEDs signal indicate line power, battery power, overload, voltage regulation and battery status Network Management Cards Compatible with Tripp Lite UPS management card options WEBCARDLX, SNMPWEBCARD and RELAYIOCARD Communications Ports USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert RJ45 Telephone/Ethernet Protection Jacks Protect phone/DSL/fax/modem/ Ethernet network against power surges
Request a Quote Datasheet
Description
The SMART1500SLT SmartPro 120V 1.5kVA 900W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up VoIP systems, point-of-sale applications and network closets, the SMART1500SLT switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss. Featuring eight NEMA 5-15R outlets and a six-foot power cord with NEMA 5-15P input, the SMART1500SLT has an internal battery that provides 20 minutes of support at half load and eight minutes at full load. Front-panel LEDs indicate line power, battery power, overload, voltage regulation and battery status. An alarm sounds to indicate power failure and overload conditions. Automatic voltage regulation (AVR) maintains selectable 100V, 110V or 120V nominal output over an input range of 95V to 145V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 690-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert software (available via free download), SMART1500SLT enables safe unattended system shutdown and file saves in case of a prolonged power failure. Features Protects Mission-Critical Equipment Provides fully regulated AC output for VoIP systems, point-of-sale applications and network closets Audible alarm signals loss of utility power or overload 8 NEMA 5-15R outlets 6 ft. power cord with NEMA 5-15P input 690-joule surge suppression rating Reliable Battery Backup Supports half load up to 20 min. and full load up to 8 min. Internal batteries designed for hot-swap field replacement 95% line-power efficiency rating saves money in energy costs Cold-start capability enables turn-on in battery mode during blackouts Automatic Voltage Regulation (AVR) Maintains selected 100V, 110V or 120V nominal output over input range of 95V–145V without using battery power EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance LED Indicators Front-panel LEDs signal indicate line power, battery power, overload, voltage regulation and battery status Network Management Cards Compatible with Tripp Lite UPS management card options WEBCARDLX, SNMPWEBCARD and RELAYIOCARD Communications Ports USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert RJ45 Telephone/Ethernet Protection Jacks Protect phone/DSL/fax/modem/ Ethernet network against power surges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartPro 120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets - SMART1500SLT - Tripp Lite by Eaton
Chicago, IL, United States
SmartPro 120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets
SMART1500SLT
SmartPro 120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets SMART1500SLT
The SMART1500SLT SmartPro 120V 1.5kVA 900W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up VoIP systems, point-of-sale applications and network closets, the SMART1500SLT switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss. Featuring eight NEMA 5-15R outlets and a six-foot power cord with NEMA 5-15P input, the SMART1500SLT has an internal battery that provides 20 minutes of support at half load and eight minutes at full load. Front-panel LEDs indicate line power, battery power, overload, voltage regulation and battery status. An alarm sounds to indicate power failure and overload conditions. Automatic voltage regulation (AVR) maintains selectable 100V, 110V or 120V nominal output over an input range of 95V to 145V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 690-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert software (available via free download), SMART1500SLT enables safe unattended system shutdown and file saves in case of a prolonged power failure. Features Protects Mission-Critical Equipment Provides fully regulated AC output for VoIP systems, point-of-sale applications and network closets Audible alarm signals loss of utility power or overload 8 NEMA 5-15R outlets 6 ft. power cord with NEMA 5-15P input 690-joule surge suppression rating Reliable Battery Backup Supports half load up to 20 min. and full load up to 8 min. Internal batteries designed for hot-swap field replacement 95% line-power efficiency rating saves money in energy costs Cold-start capability enables turn-on in battery mode during blackouts Automatic Voltage Regulation (AVR) Maintains selected 100V, 110V or 120V nominal output over input range of 95V–145V without using battery power EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance LED Indicators Front-panel LEDs signal indicate line power, battery power, overload, voltage regulation and battery status Network Management Cards Compatible with Tripp Lite UPS management card options WEBCARDLX, SNMPWEBCARD and RELAYIOCARD Communications Ports USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert RJ45 Telephone/Ethernet Protection Jacks Protect phone/DSL/fax/modem/ Ethernet network against power surges

The SMART1500SLT SmartPro 120V 1.5kVA 900W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up VoIP systems, point-of-sale applications and network closets, the SMART1500SLT switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.
Featuring eight NEMA 5-15R outlets and a six-foot power cord with NEMA 5-15P input, the SMART1500SLT has an internal battery that provides 20 minutes of support at half load and eight minutes at full load. Front-panel LEDs indicate line power, battery power, overload, voltage regulation and battery status. An alarm sounds to indicate power failure and overload conditions.
Automatic voltage regulation (AVR) maintains selectable 100V, 110V or 120V nominal output over an input range of 95V to 145V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 690-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert software (available via free download), SMART1500SLT enables safe unattended system shutdown and file saves in case of a prolonged power failure.

Features

Protects Mission-Critical Equipment

  • Provides fully regulated AC output for VoIP systems, point-of-sale applications and network closets
  • Audible alarm signals loss of utility power or overload
  • 8 NEMA 5-15R outlets
  • 6 ft. power cord with NEMA 5-15P input
  • 690-joule surge suppression rating

Reliable Battery Backup

  • Supports half load up to 20 min. and full load up to 8 min.
  • Internal batteries designed for hot-swap field replacement
  • 95% line-power efficiency rating saves money in energy costs
  • Cold-start capability enables turn-on in battery mode during blackouts

Automatic Voltage Regulation (AVR)

  • Maintains selected 100V, 110V or 120V nominal output over input range of 95V–145V without using battery power

EMI/RFI Line Noise Filtering

  • Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance

LED Indicators

  • Front-panel LEDs signal indicate line power, battery power, overload, voltage regulation and battery status

Network Management Cards

  • Compatible with Tripp Lite UPS management card options WEBCARDLX, SNMPWEBCARD and RELAYIOCARD

Communications Ports

  • USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert

RJ45 Telephone/Ethernet Protection Jacks

  • Protect phone/DSL/fax/modem/Ethernet network against power surges
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - TL1154-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
TL1154-ND
Uninterruptible Power Supply (UPS) Systems TL1154-ND
UPS 1500VA 900W 8OUT USB

UPS 1500VA 900W 8OUT USB

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number SMART1500SLT TL1154-ND
Product Name SmartPro 120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets Uninterruptible Power Supply (UPS) Systems
Technology Line-interactive Line-interactive
Mounting Options Tower Type Tower Type
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data