Tripp Lite by Eaton Ups, 120Vac, 900Va, Rack Mount; Power Supply Approvals Eaton Tripp Lite SMART1500LCDXL

Description
UPS, 120VAC, 900VA, RACK MOUNT; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:-; Length:10.5" RoHS Compliant: NA
Datasheet
Description
UPS, 120VAC, 900VA, RACK MOUNT; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:-; Length:10.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 900Va, Rack Mount; Power Supply Approvals Eaton Tripp Lite - 64T5581 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 900Va, Rack Mount; Power Supply Approvals Eaton Tripp Lite
64T5581
Ups, 120Vac, 900Va, Rack Mount; Power Supply Approvals Eaton Tripp Lite 64T5581
UPS, 120VAC, 900VA, RACK MOUNT; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:-; Length:10.5" RoHS Compliant: NA

UPS, 120VAC, 900VA, RACK MOUNT; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:-; Length:10.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 64T5581
Product Name Ups, 120Vac, 900Va, Rack Mount; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6888-ea-pu-10500-180-4u-wc-32107 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details