The SMART1500 SmartPro 120V 1.5kVA 980W Line-Interactive UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up point-of-sale applications, VoIP systems and small business networks, the SMART1500 switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.
Featuring six NEMA 5-15R outlets (one switchable) and a six-foot power cord with 120V NEMA 5-15P input, the SMART1500 has an internal battery that provides 20 minutes of support at half load and seven minutes at full load. Front-panel LEDs indicate line power, battery power, overload, voltage regulation and battery status. An alarm sounds to indicate power failure, overload or a low battery.
Automatic voltage regulation (AVR) maintains 120V nominal output over an input range of 75V to 147V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 480-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert software (available via free download), the SMART1500 enables safe unattended system shutdown and file saves in case of a prolonged power failure.
Features
Protects Mission-Critical Equipment
Reliable Battery Backup
Load Bank with Switchable Outlet
Automatic Voltage Regulation (AVR)
EMI/RFI Line Noise Filtering
LED Indicators
Communications Ports
Small-Footprint Tower Housing
BATT BACKUP 980W W/CDROM SOFTWR
Line-interactive operation (Automatic Voltage Regulation) adjusts a wide range of incoming voltages to 120 VAC nominal, preserving battery runtime for use during blackouts. Up to 4 communication ports (2 USB + 2 DB9) and FREE PowerAlert Software provide automatic, unattended system shutdown and power network monitoring and management. Select models include an SNWP/Web accessory slot. All models feature built-in surge and line noise protection. “XL” suffix in Mfr's. Type column indicates extended runtime capability with optional external battery packs, available separately.
| Tripp Lite by Eaton | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | SMART1500 | TL290-ND | 70101726 |
| Product Name | SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Tower, USB, DB9, 6 Outlets | Uninterruptible Power Supply (UPS) Systems | UPS; 1500 VA; 980 W; 120 VAC (Output); 120; 12 A (Max.) Input/1070 W; 60 Hz |
| Technology | Line-interactive | Line-interactive | Line-interactive |
| Mounting Options | Tower Type | Tower Type | |
| Interfaces | Serial | ||
| Standards / Compliance | FCC; UL; IEC 62040-3; CSA | ||
| Operating Temperature | 32 to 104 F (0.0 to 40 C) |