Tripp Lite by Eaton SmartPro 120V 1kVA 750W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery SMART1200XLHGL

Description
Tripp Lite’s SMART1200XLHGL medical-grade UPS system provides dependable lithium iron phosphate (LiFePO4) battery backup, so you can work through short power failures and perform an orderly system shutdown in a prolonged blackout. It’s fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, making it ideal for use in patient-care vicinities. The 1kVA/750W capacity provides up to 28 minutes of runtime for a half load and 10 minutes for a full load. Built-in line-interactive voltage regulation corrects brownouts as low as 81V and overvoltages as high as 143V to normal 120V nominal output, without drawing battery power. A built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes. It also reduces the cumulative leakage current of connected equipment to less than 100 μA. Floating AC output prevents noise coupling from noisy hospital ground systems. This UPS system features four NEMA 5-15R-HG hospital-grade outlets and has a hospital-grade NEMA 5-15P-HG plug with a six-foot cord for flexibility in placement. All four outlets provide both backup protection and 940 joules of surge protection. The SMART1200XLHGL also features diagnostic LEDs, as well as a USB port and a DB9 serial port that work with Tripp Lite’s free downloadable PowerAlert® software for safe, unattended system shutdown and file saves in the event of a prolonged power failure. Features Provides Ideal UPS Backup in Healthcare Facilities Compliant with UL 60601-1 standards for use in patient-care vicinities when plugged into a hospital-grade outlet Built-in isolation transformer with Faraday shield offers full isolation and reduces cumulative leakage current of connected equipment to less than 100 μA Hospital-grade NEMA 5-15P-HG plug with 6 ft. cord provides flexibility in placement Battery Backup and Full Surge Protection Supports half load for 28 min. and full load for 10 min. with standard LiFePO4 internal battery Hospital-grade NEMA 5-15R-HG outlets provide 940 joules of surge protection EMI/RFI noise filtering ensures equipment runs smoothly without line noise interference Resistant to electrostatic discharge 10,000-cycle LiFePO4 battery LEDs and Audible Alarms Keep You Aware of Power Status Indicator lights monitor when the UPS is on and supplying utility power, when operating in voltage correction mode or in battery mode, relative load level and low-battery warning Audible alarms alert you to power failure, overload and low battery conditions Mute/quiet mode ensures “alarm fatigue” compliance Saves Your Files, Even When You’re Away Works with Tripp Lite PowerAlert software (available as a free download) to enable safe, unattended system shutdown and files saves during prolonged power failures Connects to your computer via DB9 or USB port
Request a Quote Datasheet
Description
Tripp Lite’s SMART1200XLHGL medical-grade UPS system provides dependable lithium iron phosphate (LiFePO4) battery backup, so you can work through short power failures and perform an orderly system shutdown in a prolonged blackout. It’s fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, making it ideal for use in patient-care vicinities. The 1kVA/750W capacity provides up to 28 minutes of runtime for a half load and 10 minutes for a full load. Built-in line-interactive voltage regulation corrects brownouts as low as 81V and overvoltages as high as 143V to normal 120V nominal output, without drawing battery power. A built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes. It also reduces the cumulative leakage current of connected equipment to less than 100 μA. Floating AC output prevents noise coupling from noisy hospital ground systems. This UPS system features four NEMA 5-15R-HG hospital-grade outlets and has a hospital-grade NEMA 5-15P-HG plug with a six-foot cord for flexibility in placement. All four outlets provide both backup protection and 940 joules of surge protection. The SMART1200XLHGL also features diagnostic LEDs, as well as a USB port and a DB9 serial port that work with Tripp Lite’s free downloadable PowerAlert® software for safe, unattended system shutdown and file saves in the event of a prolonged power failure. Features Provides Ideal UPS Backup in Healthcare Facilities Compliant with UL 60601-1 standards for use in patient-care vicinities when plugged into a hospital-grade outlet Built-in isolation transformer with Faraday shield offers full isolation and reduces cumulative leakage current of connected equipment to less than 100 μA Hospital-grade NEMA 5-15P-HG plug with 6 ft. cord provides flexibility in placement Battery Backup and Full Surge Protection Supports half load for 28 min. and full load for 10 min. with standard LiFePO4 internal battery Hospital-grade NEMA 5-15R-HG outlets provide 940 joules of surge protection EMI/RFI noise filtering ensures equipment runs smoothly without line noise interference Resistant to electrostatic discharge 10,000-cycle LiFePO4 battery LEDs and Audible Alarms Keep You Aware of Power Status Indicator lights monitor when the UPS is on and supplying utility power, when operating in voltage correction mode or in battery mode, relative load level and low-battery warning Audible alarms alert you to power failure, overload and low battery conditions Mute/quiet mode ensures “alarm fatigue” compliance Saves Your Files, Even When You’re Away Works with Tripp Lite PowerAlert software (available as a free download) to enable safe, unattended system shutdown and files saves during prolonged power failures Connects to your computer via DB9 or USB port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartPro 120V 1kVA 750W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery - SMART1200XLHGL - Tripp Lite by Eaton
Chicago, IL, United States
SmartPro 120V 1kVA 750W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery
SMART1200XLHGL
SmartPro 120V 1kVA 750W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery SMART1200XLHGL
Tripp Lite’s SMART1200XLHGL medical-grade UPS system provides dependable lithium iron phosphate (LiFePO4) battery backup, so you can work through short power failures and perform an orderly system shutdown in a prolonged blackout. It’s fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, making it ideal for use in patient-care vicinities. The 1kVA/750W capacity provides up to 28 minutes of runtime for a half load and 10 minutes for a full load. Built-in line-interactive voltage regulation corrects brownouts as low as 81V and overvoltages as high as 143V to normal 120V nominal output, without drawing battery power. A built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes. It also reduces the cumulative leakage current of connected equipment to less than 100 μA. Floating AC output prevents noise coupling from noisy hospital ground systems. This UPS system features four NEMA 5-15R-HG hospital-grade outlets and has a hospital-grade NEMA 5-15P-HG plug with a six-foot cord for flexibility in placement. All four outlets provide both backup protection and 940 joules of surge protection. The SMART1200XLHGL also features diagnostic LEDs, as well as a USB port and a DB9 serial port that work with Tripp Lite’s free downloadable PowerAlert® software for safe, unattended system shutdown and file saves in the event of a prolonged power failure. Features Provides Ideal UPS Backup in Healthcare Facilities Compliant with UL 60601-1 standards for use in patient-care vicinities when plugged into a hospital-grade outlet Built-in isolation transformer with Faraday shield offers full isolation and reduces cumulative leakage current of connected equipment to less than 100 μA Hospital-grade NEMA 5-15P-HG plug with 6 ft. cord provides flexibility in placement Battery Backup and Full Surge Protection Supports half load for 28 min. and full load for 10 min. with standard LiFePO4 internal battery Hospital-grade NEMA 5-15R-HG outlets provide 940 joules of surge protection EMI/RFI noise filtering ensures equipment runs smoothly without line noise interference Resistant to electrostatic discharge 10,000-cycle LiFePO4 battery LEDs and Audible Alarms Keep You Aware of Power Status Indicator lights monitor when the UPS is on and supplying utility power, when operating in voltage correction mode or in battery mode, relative load level and low-battery warning Audible alarms alert you to power failure, overload and low battery conditions Mute/quiet mode ensures “alarm fatigue” compliance Saves Your Files, Even When You’re Away Works with Tripp Lite PowerAlert software (available as a free download) to enable safe, unattended system shutdown and files saves during prolonged power failures Connects to your computer via DB9 or USB port

Tripp Lite’s SMART1200XLHGL medical-grade UPS system provides dependable lithium iron phosphate (LiFePO4) battery backup, so you can work through short power failures and perform an orderly system shutdown in a prolonged blackout. It’s fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, making it ideal for use in patient-care vicinities. The 1kVA/750W capacity provides up to 28 minutes of runtime for a half load and 10 minutes for a full load.
Built-in line-interactive voltage regulation corrects brownouts as low as 81V and overvoltages as high as 143V to normal 120V nominal output, without drawing battery power. A built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes. It also reduces the cumulative leakage current of connected equipment to less than 100 μA. Floating AC output prevents noise coupling from noisy hospital ground systems.
This UPS system features four NEMA 5-15R-HG hospital-grade outlets and has a hospital-grade NEMA 5-15P-HG plug with a six-foot cord for flexibility in placement. All four outlets provide both backup protection and 940 joules of surge protection.
The SMART1200XLHGL also features diagnostic LEDs, as well as a USB port and a DB9 serial port that work with Tripp Lite’s free downloadable PowerAlert® software for safe, unattended system shutdown and file saves in the event of a prolonged power failure.

Features

Provides Ideal UPS Backup in Healthcare Facilities

  • Compliant with UL 60601-1 standards for use in patient-care vicinities when plugged into a hospital-grade outlet
  • Built-in isolation transformer with Faraday shield offers full isolation and reduces cumulative leakage current of connected equipment to less than 100 μA
  • Hospital-grade NEMA 5-15P-HG plug with 6 ft. cord provides flexibility in placement

Battery Backup and Full Surge Protection

  • Supports half load for 28 min. and full load for 10 min. with standard LiFePO4 internal battery
  • Hospital-grade NEMA 5-15R-HG outlets provide 940 joules of surge protection
  • EMI/RFI noise filtering ensures equipment runs smoothly without line noise interference
  • Resistant to electrostatic discharge
  • 10,000-cycle LiFePO4 battery

LEDs and Audible Alarms Keep You Aware of Power Status

  • Indicator lights monitor when the UPS is on and supplying utility power, when operating in voltage correction mode or in battery mode, relative load level and low-battery warning
  • Audible alarms alert you to power failure, overload and low battery conditions
  • Mute/quiet mode ensures “alarm fatigue” compliance

Saves Your Files, Even When You’re Away

  • Works with Tripp Lite PowerAlert software (available as a free download) to enable safe, unattended system shutdown and files saves during prolonged power failures
  • Connects to your computer via DB9 or USB port
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - SMART1200XLHGL-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
SMART1200XLHGL-ND
Uninterruptible Power Supply (UPS) Systems SMART1200XLHGL-ND
SMARTPRO 120V 1KVA 750W MEDICAL-

SMARTPRO 120V 1KVA 750W MEDICAL-

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number SMART1200XLHGL SMART1200XLHGL-ND
Product Name SmartPro 120V 1kVA 750W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery Uninterruptible Power Supply (UPS) Systems
Technology Line-interactive
Mounting Options Tower Type
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data