UPS, 120V, 650W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.05kVA / 650W; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:13.2"; Width:6.8" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 97H2865 |
| Product Name | Ups, 120V, 650W; Power Supply Approvals Eaton Tripp Lite |
| DC Output Voltage | ? to 120.0 volts |