Tripp Lite by Eaton SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets SMART1000RM2UL

Description
Features Reliable LiFePO4 Battery Backup Offers Longer Life and Less Weight than Lead Acid BatteryThis Tripp Lite SmartPro® UPS lithium battery backup features a state-of-the-art lithium iron phosphate (LiFePO4) internal battery with longer life, more cycles and faster recharge. It more than doubles the service life of an equivalent lead acid battery, and offers up to three times more charge/discharge cycles. It recharges to 100% capacity in less than three hours, making the lithium UPS system an ideal backup in case of power outage. The LiFePO4 battery has 60% the weight of an equivalent lead acid battery, which reduces the overall UPS weight.120-Volt Battery Backup Keeps Equipment Operating Through Short Power FailuresThe SMART1000RM2UL provides up to 20 minutes (half load) and 8.3 minutes (full load) of battery backup, as well as AC power protection, for critical server, network and telecom equipment. In case of a prolonged blackout, the single-phase lithium UPS system gives you enough time to save important data and perform an orderly system shutdown.Automatic Voltage Regulation (AVR) Conserves Battery PowerWith an 800W capacity (1000VA), the line-interactive UPS system with automatic voltage regulation (AVR) maintains regulated 120V nominal output over an input range of 83V–147V without using battery power. Conserving power allows your LiFePO4 battery to last longer and maintain full capacity until needed.6 Outlets Protect Your Mission-Critical Rack EquipmentPlug your equipment into the six NEMA 5-15R outlets. Four outlets are split into two dual-outlet load banks that are switchable via network interface. These four outlets let you power connected equipment on and off remotely to reset or reboot connected equipment or to shed less significant loads to extend battery runtime for more critical equipment. All six outlets are protected by 570-joule network-grade surge protection to fight off damaging power surges and spikes.Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform BetterThis UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.High Efficiency Helps the Environment and Your Cash FlowOperating with a high 95% line-mode efficiency, the 1kVA UPS system can save BTU heat output and energy costs.Advanced Communications Ports Connect to Any Workstation or ServerUSB and DB9 ports (cables are included) enable data-saving unattended shutdown when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of equipment load levels, self-test data and utility power condition. The Emergency Power Off (EPO) interface offers options for instantaneous power-off of the UPS system and connected equipment in case of fire or other facility emergency.Optional Network Management Cards Allow Detailed Monitoring of ConditionsThe SMART1000RM2UL is compatible with Tripp Lite network management cards, such as WEBCARDLX, for detailed monitoring of UPS and site power conditions.Multi-Function LCD and Audible Alarms Keep You InformedThe front-panel LCD information and configuration screen displays detailed UPS and site power status and operating data, as well as input and output voltage, operating mode, alarm function and additional options. An alarm sounds to warn you of power failure, low battery, overload, UPS fault and remote shutdown conditions. The LCD screen rotates for easy viewing in rack-mount or tower configuration.Versatile Installation OptionsHardware is included for mounting the Tripp Lite SmartPro UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Use the 2POSTRMKITWM (sold separately) for 2-post rack mounting or wall mounting or the UPSHDEARKIT (sold separately) for 2-post front-mount installation. Use the 2-9USTAND (sold separately) for mounting in an upright tower position. A 10-foot power cord with NEMA 5-15P plug connects the SMART1000RM2UL to a compatible AC power source. Typical Applications Deliver regulated sine wave output to connected equipment in a network closet or small-business network Protect point-of-sale and VoIP networks against power surges and spikes Keep your server room operational during short power failures and allow time for safe shutdowns during longer blackouts Back up servers, network storage devices, telecom hardware and other applications where long battery lifespan is critical Provide high-level power protection with a low-maintenance design Package Includes SMART1000RM2UL SmartPro UPS, Lithium Battery Backup USB cable DB9 cable EPO cable Rack-mounting hardware Owner’s manual
Description
Features Reliable LiFePO4 Battery Backup Offers Longer Life and Less Weight than Lead Acid BatteryThis Tripp Lite SmartPro® UPS lithium battery backup features a state-of-the-art lithium iron phosphate (LiFePO4) internal battery with longer life, more cycles and faster recharge. It more than doubles the service life of an equivalent lead acid battery, and offers up to three times more charge/discharge cycles. It recharges to 100% capacity in less than three hours, making the lithium UPS system an ideal backup in case of power outage. The LiFePO4 battery has 60% the weight of an equivalent lead acid battery, which reduces the overall UPS weight.120-Volt Battery Backup Keeps Equipment Operating Through Short Power FailuresThe SMART1000RM2UL provides up to 20 minutes (half load) and 8.3 minutes (full load) of battery backup, as well as AC power protection, for critical server, network and telecom equipment. In case of a prolonged blackout, the single-phase lithium UPS system gives you enough time to save important data and perform an orderly system shutdown.Automatic Voltage Regulation (AVR) Conserves Battery PowerWith an 800W capacity (1000VA), the line-interactive UPS system with automatic voltage regulation (AVR) maintains regulated 120V nominal output over an input range of 83V–147V without using battery power. Conserving power allows your LiFePO4 battery to last longer and maintain full capacity until needed.6 Outlets Protect Your Mission-Critical Rack EquipmentPlug your equipment into the six NEMA 5-15R outlets. Four outlets are split into two dual-outlet load banks that are switchable via network interface. These four outlets let you power connected equipment on and off remotely to reset or reboot connected equipment or to shed less significant loads to extend battery runtime for more critical equipment. All six outlets are protected by 570-joule network-grade surge protection to fight off damaging power surges and spikes.Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform BetterThis UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.High Efficiency Helps the Environment and Your Cash FlowOperating with a high 95% line-mode efficiency, the 1kVA UPS system can save BTU heat output and energy costs.Advanced Communications Ports Connect to Any Workstation or ServerUSB and DB9 ports (cables are included) enable data-saving unattended shutdown when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of equipment load levels, self-test data and utility power condition. The Emergency Power Off (EPO) interface offers options for instantaneous power-off of the UPS system and connected equipment in case of fire or other facility emergency.Optional Network Management Cards Allow Detailed Monitoring of ConditionsThe SMART1000RM2UL is compatible with Tripp Lite network management cards, such as WEBCARDLX, for detailed monitoring of UPS and site power conditions.Multi-Function LCD and Audible Alarms Keep You InformedThe front-panel LCD information and configuration screen displays detailed UPS and site power status and operating data, as well as input and output voltage, operating mode, alarm function and additional options. An alarm sounds to warn you of power failure, low battery, overload, UPS fault and remote shutdown conditions. The LCD screen rotates for easy viewing in rack-mount or tower configuration.Versatile Installation OptionsHardware is included for mounting the Tripp Lite SmartPro UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Use the 2POSTRMKITWM (sold separately) for 2-post rack mounting or wall mounting or the UPSHDEARKIT (sold separately) for 2-post front-mount installation. Use the 2-9USTAND (sold separately) for mounting in an upright tower position. A 10-foot power cord with NEMA 5-15P plug connects the SMART1000RM2UL to a compatible AC power source. Typical Applications Deliver regulated sine wave output to connected equipment in a network closet or small-business network Protect point-of-sale and VoIP networks against power surges and spikes Keep your server room operational during short power failures and allow time for safe shutdowns during longer blackouts Back up servers, network storage devices, telecom hardware and other applications where long battery lifespan is critical Provide high-level power protection with a low-maintenance design Package Includes SMART1000RM2UL SmartPro UPS, Lithium Battery Backup USB cable DB9 cable EPO cable Rack-mounting hardware Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets - SMART1000RM2UL - Tripp Lite by Eaton
Chicago, IL, United States
SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets
SMART1000RM2UL
SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets SMART1000RM2UL
Features Reliable LiFePO4 Battery Backup Offers Longer Life and Less Weight than Lead Acid BatteryThis Tripp Lite SmartPro® UPS lithium battery backup features a state-of-the-art lithium iron phosphate (LiFePO4) internal battery with longer life, more cycles and faster recharge. It more than doubles the service life of an equivalent lead acid battery, and offers up to three times more charge/discharge cycles. It recharges to 100% capacity in less than three hours, making the lithium UPS system an ideal backup in case of power outage. The LiFePO4 battery has 60% the weight of an equivalent lead acid battery, which reduces the overall UPS weight.120-Volt Battery Backup Keeps Equipment Operating Through Short Power FailuresThe SMART1000RM2UL provides up to 20 minutes (half load) and 8.3 minutes (full load) of battery backup, as well as AC power protection, for critical server, network and telecom equipment. In case of a prolonged blackout, the single-phase lithium UPS system gives you enough time to save important data and perform an orderly system shutdown.Automatic Voltage Regulation (AVR) Conserves Battery PowerWith an 800W capacity (1000VA), the line-interactive UPS system with automatic voltage regulation (AVR) maintains regulated 120V nominal output over an input range of 83V–147V without using battery power. Conserving power allows your LiFePO4 battery to last longer and maintain full capacity until needed.6 Outlets Protect Your Mission-Critical Rack EquipmentPlug your equipment into the six NEMA 5-15R outlets. Four outlets are split into two dual-outlet load banks that are switchable via network interface. These four outlets let you power connected equipment on and off remotely to reset or reboot connected equipment or to shed less significant loads to extend battery runtime for more critical equipment. All six outlets are protected by 570-joule network-grade surge protection to fight off damaging power surges and spikes.Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform BetterThis UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.High Efficiency Helps the Environment and Your Cash FlowOperating with a high 95% line-mode efficiency, the 1kVA UPS system can save BTU heat output and energy costs.Advanced Communications Ports Connect to Any Workstation or ServerUSB and DB9 ports (cables are included) enable data-saving unattended shutdown when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of equipment load levels, self-test data and utility power condition. The Emergency Power Off (EPO) interface offers options for instantaneous power-off of the UPS system and connected equipment in case of fire or other facility emergency.Optional Network Management Cards Allow Detailed Monitoring of ConditionsThe SMART1000RM2UL is compatible with Tripp Lite network management cards, such as WEBCARDLX, for detailed monitoring of UPS and site power conditions.Multi-Function LCD and Audible Alarms Keep You InformedThe front-panel LCD information and configuration screen displays detailed UPS and site power status and operating data, as well as input and output voltage, operating mode, alarm function and additional options. An alarm sounds to warn you of power failure, low battery, overload, UPS fault and remote shutdown conditions. The LCD screen rotates for easy viewing in rack-mount or tower configuration.Versatile Installation OptionsHardware is included for mounting the Tripp Lite SmartPro UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Use the 2POSTRMKITWM (sold separately) for 2-post rack mounting or wall mounting or the UPSHDEARKIT (sold separately) for 2-post front-mount installation. Use the 2-9USTAND (sold separately) for mounting in an upright tower position. A 10-foot power cord with NEMA 5-15P plug connects the SMART1000RM2UL to a compatible AC power source. Typical Applications Deliver regulated sine wave output to connected equipment in a network closet or small-business network Protect point-of-sale and VoIP networks against power surges and spikes Keep your server room operational during short power failures and allow time for safe shutdowns during longer blackouts Back up servers, network storage devices, telecom hardware and other applications where long battery lifespan is critical Provide high-level power protection with a low-maintenance design Package Includes SMART1000RM2UL SmartPro UPS, Lithium Battery Backup USB cable DB9 cable EPO cable Rack-mounting hardware Owner’s manual

Features

Reliable LiFePO4 Battery Backup Offers Longer Life and Less Weight than Lead Acid BatteryThis Tripp Lite SmartPro® UPS lithium battery backup features a state-of-the-art lithium iron phosphate (LiFePO4) internal battery with longer life, more cycles and faster recharge. It more than doubles the service life of an equivalent lead acid battery, and offers up to three times more charge/discharge cycles. It recharges to 100% capacity in less than three hours, making the lithium UPS system an ideal backup in case of power outage. The LiFePO4 battery has 60% the weight of an equivalent lead acid battery, which reduces the overall UPS weight.120-Volt Battery Backup Keeps Equipment Operating Through Short Power FailuresThe SMART1000RM2UL provides up to 20 minutes (half load) and 8.3 minutes (full load) of battery backup, as well as AC power protection, for critical server, network and telecom equipment. In case of a prolonged blackout, the single-phase lithium UPS system gives you enough time to save important data and perform an orderly system shutdown.Automatic Voltage Regulation (AVR) Conserves Battery PowerWith an 800W capacity (1000VA), the line-interactive UPS system with automatic voltage regulation (AVR) maintains regulated 120V nominal output over an input range of 83V–147V without using battery power. Conserving power allows your LiFePO4 battery to last longer and maintain full capacity until needed.6 Outlets Protect Your Mission-Critical Rack EquipmentPlug your equipment into the six NEMA 5-15R outlets. Four outlets are split into two dual-outlet load banks that are switchable via network interface. These four outlets let you power connected equipment on and off remotely to reset or reboot connected equipment or to shed less significant loads to extend battery runtime for more critical equipment. All six outlets are protected by 570-joule network-grade surge protection to fight off damaging power surges and spikes.Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform BetterThis UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.High Efficiency Helps the Environment and Your Cash FlowOperating with a high 95% line-mode efficiency, the 1kVA UPS system can save BTU heat output and energy costs.Advanced Communications Ports Connect to Any Workstation or ServerUSB and DB9 ports (cables are included) enable data-saving unattended shutdown when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of equipment load levels, self-test data and utility power condition. The Emergency Power Off (EPO) interface offers options for instantaneous power-off of the UPS system and connected equipment in case of fire or other facility emergency.Optional Network Management Cards Allow Detailed Monitoring of ConditionsThe SMART1000RM2UL is compatible with Tripp Lite network management cards, such as WEBCARDLX, for detailed monitoring of UPS and site power conditions.Multi-Function LCD and Audible Alarms Keep You InformedThe front-panel LCD information and configuration screen displays detailed UPS and site power status and operating data, as well as input and output voltage, operating mode, alarm function and additional options. An alarm sounds to warn you of power failure, low battery, overload, UPS fault and remote shutdown conditions. The LCD screen rotates for easy viewing in rack-mount or tower configuration.Versatile Installation OptionsHardware is included for mounting the Tripp Lite SmartPro UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Use the 2POSTRMKITWM (sold separately) for 2-post rack mounting or wall mounting or the UPSHDEARKIT (sold separately) for 2-post front-mount installation. Use the 2-9USTAND (sold separately) for mounting in an upright tower position. A 10-foot power cord with NEMA 5-15P plug connects the SMART1000RM2UL to a compatible AC power source.

Typical Applications

  • Deliver regulated sine wave output to connected equipment in a network closet or small-business network
  • Protect point-of-sale and VoIP networks against power surges and spikes
  • Keep your server room operational during short power failures and allow time for safe shutdowns during longer blackouts
  • Back up servers, network storage devices, telecom hardware and other applications where long battery lifespan is critical
  • Provide high-level power protection with a low-maintenance design

Package Includes

  • SMART1000RM2UL SmartPro UPS, Lithium Battery Backup
  • USB cable
  • DB9 cable
  • EPO cable
  • Rack-mounting hardware
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Uncategorized Products
Product Number SMART1000RM2UL
Product Name SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets
Unlock Full Specs
to access all available technical data