Tripp Lite by Eaton 1000Va Ups System; Power Supply Approvals Eaton Tripp Lite SMART1000RM2U

Description
1000VA UPS System; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:12.5"; Width:17.35" RoHS Compliant: NA
Datasheet
Description
1000VA UPS System; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:12.5"; Width:17.35" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000Va Ups System; Power Supply Approvals Eaton Tripp Lite - 95H6990 - Newark, An Avnet Company
Chicago, IL, United States
1000Va Ups System; Power Supply Approvals Eaton Tripp Lite
95H6990
1000Va Ups System; Power Supply Approvals Eaton Tripp Lite 95H6990
1000VA UPS System; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:12.5"; Width:17.35" RoHS Compliant: NA

1000VA UPS System; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:12.5"; Width:17.35" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H6990
Product Name 1000Va Ups System; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1427-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details