UPS, 120V, 1KVA / 800W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 800W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:4min; Product Range:SmartPro Series; Length:16.75" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 77Y9084 |
| Product Name | Ups, 120V, 1Kva / 800W; Power Supply Approvals Eaton Tripp Lite |
| DC Output Voltage | 120.0 volts |