Tripp Lite by Eaton SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, Network Card Options, USB, DB9, 6 Outlets SMART1000RM1U

Description
The SMART1000RM1U SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up data centers, VoIP systems and network closets, the SMART1000RM1U switches to 1kVA/800W battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss. Two of the six NEMA 5-15R outlets may be switched off remotely to reboot equipment or shed nonessential loads to maximize battery backup time for mission-critical equipment. The internal battery provides 14 minutes of support at half load (400W) and four minutes at full load (800W). Operating with a high 99% line mode efficiency, SMART1000RM1U saves you money and operating costs. Automatic voltage regulation (AVR) maintains 120V nominal output over an input range of 83V to 147V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 450-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert® software (available via free download), SMART1000RM1U enables safe unattended system shutdown and file saves in case of a prolonged power failure. Features Protects Mission-Critical Rack-Mounted Equipment Provides fully regulated sine wave AC output for servers, network storage devices and telecom hardware Audible alarm signals loss of utility power, overload and low battery 6 NEMA 5-15R outlets 10 ft. power cord with 120V NEMA 5-15P input 450-joule surge suppression rating Reliable Battery Backup Supports half load up to 14 min. and full load up to 4 min. Internal batteries designed for hot-swap field replacement Switchable Outlets 2 load banks, each with one outlet individually controllable via software interface to reboot equipment or shed nonessential loads Automatic Voltage Regulation (AVR) Maintains 120V nominal output over input range of 83V–147V without using battery power EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance High Efficiency Operation 99% line mode efficiency saves money, energy and protects the environment LED Indicators Front-panel LEDs signal power, voltage correction, load level and battery charge state Network Management Cards Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD Communications Ports USB and DB9 ports combine with PowerAlert software (available via free download from www.tripplite.com/po weralert) to monitor operating conditions, monitor AC power, and enable safe unattended system shutdown and file saves in case of a prolonged power failure EPO port supports emergency shutdown in large facilities Versatile Installation Options Hardware included for mounting in 1U of EIA-standard 19 in. 2- or 4-post rack Optional 4POSTRAILKIT1U accessory available for extra support in 4-post installations
Request a Quote Datasheet
Description
The SMART1000RM1U SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up data centers, VoIP systems and network closets, the SMART1000RM1U switches to 1kVA/800W battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss. Two of the six NEMA 5-15R outlets may be switched off remotely to reboot equipment or shed nonessential loads to maximize battery backup time for mission-critical equipment. The internal battery provides 14 minutes of support at half load (400W) and four minutes at full load (800W). Operating with a high 99% line mode efficiency, SMART1000RM1U saves you money and operating costs. Automatic voltage regulation (AVR) maintains 120V nominal output over an input range of 83V to 147V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 450-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert® software (available via free download), SMART1000RM1U enables safe unattended system shutdown and file saves in case of a prolonged power failure. Features Protects Mission-Critical Rack-Mounted Equipment Provides fully regulated sine wave AC output for servers, network storage devices and telecom hardware Audible alarm signals loss of utility power, overload and low battery 6 NEMA 5-15R outlets 10 ft. power cord with 120V NEMA 5-15P input 450-joule surge suppression rating Reliable Battery Backup Supports half load up to 14 min. and full load up to 4 min. Internal batteries designed for hot-swap field replacement Switchable Outlets 2 load banks, each with one outlet individually controllable via software interface to reboot equipment or shed nonessential loads Automatic Voltage Regulation (AVR) Maintains 120V nominal output over input range of 83V–147V without using battery power EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance High Efficiency Operation 99% line mode efficiency saves money, energy and protects the environment LED Indicators Front-panel LEDs signal power, voltage correction, load level and battery charge state Network Management Cards Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD Communications Ports USB and DB9 ports combine with PowerAlert software (available via free download from www.tripplite.com/po weralert) to monitor operating conditions, monitor AC power, and enable safe unattended system shutdown and file saves in case of a prolonged power failure EPO port supports emergency shutdown in large facilities Versatile Installation Options Hardware included for mounting in 1U of EIA-standard 19 in. 2- or 4-post rack Optional 4POSTRAILKIT1U accessory available for extra support in 4-post installations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, Network Card Options, USB, DB9, 6 Outlets - SMART1000RM1U - Tripp Lite by Eaton
Chicago, IL, United States
SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, Network Card Options, USB, DB9, 6 Outlets
SMART1000RM1U
SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, Network Card Options, USB, DB9, 6 Outlets SMART1000RM1U
The SMART1000RM1U SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up data centers, VoIP systems and network closets, the SMART1000RM1U switches to 1kVA/800W battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss. Two of the six NEMA 5-15R outlets may be switched off remotely to reboot equipment or shed nonessential loads to maximize battery backup time for mission-critical equipment. The internal battery provides 14 minutes of support at half load (400W) and four minutes at full load (800W). Operating with a high 99% line mode efficiency, SMART1000RM1U saves you money and operating costs. Automatic voltage regulation (AVR) maintains 120V nominal output over an input range of 83V to 147V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 450-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert® software (available via free download), SMART1000RM1U enables safe unattended system shutdown and file saves in case of a prolonged power failure. Features Protects Mission-Critical Rack-Mounted Equipment Provides fully regulated sine wave AC output for servers, network storage devices and telecom hardware Audible alarm signals loss of utility power, overload and low battery 6 NEMA 5-15R outlets 10 ft. power cord with 120V NEMA 5-15P input 450-joule surge suppression rating Reliable Battery Backup Supports half load up to 14 min. and full load up to 4 min. Internal batteries designed for hot-swap field replacement Switchable Outlets 2 load banks, each with one outlet individually controllable via software interface to reboot equipment or shed nonessential loads Automatic Voltage Regulation (AVR) Maintains 120V nominal output over input range of 83V–147V without using battery power EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance High Efficiency Operation 99% line mode efficiency saves money, energy and protects the environment LED Indicators Front-panel LEDs signal power, voltage correction, load level and battery charge state Network Management Cards Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD Communications Ports USB and DB9 ports combine with PowerAlert software (available via free download from www.tripplite.com/po weralert) to monitor operating conditions, monitor AC power, and enable safe unattended system shutdown and file saves in case of a prolonged power failure EPO port supports emergency shutdown in large facilities Versatile Installation Options Hardware included for mounting in 1U of EIA-standard 19 in. 2- or 4-post rack Optional 4POSTRAILKIT1U accessory available for extra support in 4-post installations

The SMART1000RM1U SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up data centers, VoIP systems and network closets, the SMART1000RM1U switches to 1kVA/800W battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.
Two of the six NEMA 5-15R outlets may be switched off remotely to reboot equipment or shed nonessential loads to maximize battery backup time for mission-critical equipment. The internal battery provides 14 minutes of support at half load (400W) and four minutes at full load (800W). Operating with a high 99% line mode efficiency, SMART1000RM1U saves you money and operating costs.
Automatic voltage regulation (AVR) maintains 120V nominal output over an input range of 83V to 147V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 450-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert® software (available via free download), SMART1000RM1U enables safe unattended system shutdown and file saves in case of a prolonged power failure.

Features

Protects Mission-Critical Rack-Mounted Equipment

  • Provides fully regulated sine wave AC output for servers, network storage devices and telecom hardware
  • Audible alarm signals loss of utility power, overload and low battery
  • 6 NEMA 5-15R outlets
  • 10 ft. power cord with 120V NEMA 5-15P input
  • 450-joule surge suppression rating

Reliable Battery Backup

  • Supports half load up to 14 min. and full load up to 4 min.
  • Internal batteries designed for hot-swap field replacement

Switchable Outlets

  • 2 load banks, each with one outlet individually controllable via software interface to reboot equipment or shed nonessential loads

Automatic Voltage Regulation (AVR)

  • Maintains 120V nominal output over input range of 83V–147V without using battery power

EMI/RFI Line Noise Filtering

  • Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance

High Efficiency Operation

  • 99% line mode efficiency saves money, energy and protects the environment

LED Indicators

  • Front-panel LEDs signal power, voltage correction, load level and battery charge state

Network Management Cards

  • Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD

Communications Ports

  • USB and DB9 ports combine with PowerAlert software (available via free download from www.tripplite.com/poweralert) to monitor operating conditions, monitor AC power, and enable safe unattended system shutdown and file saves in case of a prolonged power failure
  • EPO port supports emergency shutdown in large facilities

Versatile Installation Options

  • Hardware included for mounting in 1U of EIA-standard 19 in. 2- or 4-post rack
  • Optional 4POSTRAILKIT1U accessory available for extra support in 4-post installations
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - TL243-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
TL243-ND
Uninterruptible Power Supply (UPS) Systems TL243-ND
UPS 1KVA 800W 6OUT RACK MOUNT

UPS 1KVA 800W 6OUT RACK MOUNT

Buy Now Datasheet
UPS; 1000 VA; 640 W; 120 VAC (Output); 120; 9.2 A (Input); 60 Hz; 24 VDC - 70101716 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS; 1000 VA; 640 W; 120 VAC (Output); 120; 9.2 A (Input); 60 Hz; 24 VDC
70101716
UPS; 1000 VA; 640 W; 120 VAC (Output); 120; 9.2 A (Input); 60 Hz; 24 VDC 70101716
Automatically regulates incoming voltage back to 120 VAC nominal. Up to 4 communication ports (2 USB + 2 DB9) work with FREE included PowerAlert Software to provide automatic, unattended shutdown and power network management. Customized load management receptacles can be remotely controlled to selectively reboot connected equipment. A variety of 15-, 20-, and 30-amp receptacles provide connection options for all equipment. An emergency power-off options provides immediate remote shutdown via a centralized circuit. Included hardware converts these UPS systems to a slim tower configuration.

Automatically regulates incoming voltage back to 120 VAC nominal. Up to 4 communication ports (2 USB + 2 DB9) work with FREE included PowerAlert Software to provide automatic, unattended shutdown and power network management. Customized load management receptacles can be remotely controlled to selectively reboot connected equipment. A variety of 15-, 20-, and 30-amp receptacles provide connection options for all equipment. An emergency power-off options provides immediate remote shutdown via a centralized circuit. Included hardware converts these UPS systems to a slim tower configuration.

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Allied Electronics, Inc.
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS) Uninterruptible Power Supplies (UPS)
Product Number SMART1000RM1U TL243-ND 70101716
Product Name SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, Network Card Options, USB, DB9, 6 Outlets Uninterruptible Power Supply (UPS) Systems UPS; 1000 VA; 640 W; 120 VAC (Output); 120; 9.2 A (Input); 60 Hz; 24 VDC
Technology Line-interactive Line-interactive Line-interactive
Mounting Options Rack or Tray Rack or Tray
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data