Tripp Lite by Eaton Ups, 120V, 1000Va; Power Supply Approvals Eaton Tripp Lite SMART1000LCD

Description
UPS, 120V, 1000VA; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 500W; Input Voltage AC Max:139V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:7.24"; Width:3.66" RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 1000VA; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 500W; Input Voltage AC Max:139V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:7.24"; Width:3.66" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 1000Va; Power Supply Approvals Eaton Tripp Lite - 65K4697 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 1000Va; Power Supply Approvals Eaton Tripp Lite
65K4697
Ups, 120V, 1000Va; Power Supply Approvals Eaton Tripp Lite 65K4697
UPS, 120V, 1000VA; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 500W; Input Voltage AC Max:139V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:7.24"; Width:3.66" RoHS Compliant: NA

UPS, 120V, 1000VA; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 500W; Input Voltage AC Max:139V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:7.24"; Width:3.66" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 65K4697
Product Name Ups, 120V, 1000Va; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details