Tripp Lite by Eaton SmartPro LCD 120V 1000VA 500W Line-Interactive UPS, AVR, Tower, USB, TEL/DSL/Coax Protection, 8 Outlets SMART1000LCD

Description
The SMART1000LCD SmartPro LCD 120V, 1000VA/500W Line-Interactive Uninterruptible Power Supply provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up your desktop computer or audio/visual components, this line-interactive UPS switches to battery backup mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss. While all eight NEMA 5-15R outlets protect against surges, four outlets also provide up to 3 hours of UPS battery support for a DVR component, 60 minutes of support for a basic desktop PC and LCD monitor, and 10 minutes of support at half load (250W). Automatic voltage regulation (AVR) corrects undervoltages as low as 89V without using any battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 1038-joule surge suppression rating protects your equipment from harmful power surges. Space-saving NEMA 5-15P plug with 6-foot cord connects to any NEMA 5-15R socket and allows furniture to be placed flush against the wall. Large rotatable LCD screen with dimmer shows real-time input voltage, overload, AVR and battery statuses at a glance. With Tripp Lite’s free PowerAlert software (available via free web download), the SMART1000LCD enables safe unattended system shutdown and file saves in case of a prolonged power failure. Features Reliable Battery Backup Provides 1000VA/500W high-performance power protection for desktop computers, audio/video components, media centers and other electronics Supports basic desktop computer and LCD monitor up to 60 minutes or single DVR components up to 3 hours during power outage Supports 50% load (250W) up to 10 minutes and full load (500W) up to 3 minutes 97% full-load efficiency rating saves money in energy costs Audible alarm indicates loss of utility power or low battery Optimized Outlets 4 NEMA 5-15R outlets deliver battery backup for devices that require constant power All 8 outlets protect against surges or spikes that can harm equipment or data Automatic Voltage Regulation (AVR) Corrects undervoltages as low as 89V with a 14% boost without drawing battery backup power Rotatable LCD Status Screen Large LCD screen shows real-time input voltage, overload, AVR and battery statuses Rotates for easy viewing in both horizontal and vertical installations Dimmer switch controls brightness level AC Line, Coaxial and Tel/DSL Surge Suppression Surge suppression rating of 1038 joules protects connected equipment and data from harmful power surges Tel/DSL RJ11 jacks and included cord protect standard dialup/DSL phone connection 2.2 Hz coaxial jacks protect CATV, broadband cable internet, satellite or broadcast antenna connections EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance USB Communication Port and Free PowerAlert Software HID-compliant USB port integrates with built-in power management and auto-shutdown of Windows and Mac OS X Works with Tripp Lite PowerAlert software available as free web download from www.tripplite.com/po weralert, to enable safe, unattended system shutdown and file saves during prolonged power failure Flexible Installation Options Space-saving NEMA 5-15P right-angle plug with 6-foot cord connects to any NEMA 5-15R socket Adapts to vertical or horizontal installation without special hardware
Request a Quote Datasheet
Description
The SMART1000LCD SmartPro LCD 120V, 1000VA/500W Line-Interactive Uninterruptible Power Supply provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up your desktop computer or audio/visual components, this line-interactive UPS switches to battery backup mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss. While all eight NEMA 5-15R outlets protect against surges, four outlets also provide up to 3 hours of UPS battery support for a DVR component, 60 minutes of support for a basic desktop PC and LCD monitor, and 10 minutes of support at half load (250W). Automatic voltage regulation (AVR) corrects undervoltages as low as 89V without using any battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 1038-joule surge suppression rating protects your equipment from harmful power surges. Space-saving NEMA 5-15P plug with 6-foot cord connects to any NEMA 5-15R socket and allows furniture to be placed flush against the wall. Large rotatable LCD screen with dimmer shows real-time input voltage, overload, AVR and battery statuses at a glance. With Tripp Lite’s free PowerAlert software (available via free web download), the SMART1000LCD enables safe unattended system shutdown and file saves in case of a prolonged power failure. Features Reliable Battery Backup Provides 1000VA/500W high-performance power protection for desktop computers, audio/video components, media centers and other electronics Supports basic desktop computer and LCD monitor up to 60 minutes or single DVR components up to 3 hours during power outage Supports 50% load (250W) up to 10 minutes and full load (500W) up to 3 minutes 97% full-load efficiency rating saves money in energy costs Audible alarm indicates loss of utility power or low battery Optimized Outlets 4 NEMA 5-15R outlets deliver battery backup for devices that require constant power All 8 outlets protect against surges or spikes that can harm equipment or data Automatic Voltage Regulation (AVR) Corrects undervoltages as low as 89V with a 14% boost without drawing battery backup power Rotatable LCD Status Screen Large LCD screen shows real-time input voltage, overload, AVR and battery statuses Rotates for easy viewing in both horizontal and vertical installations Dimmer switch controls brightness level AC Line, Coaxial and Tel/DSL Surge Suppression Surge suppression rating of 1038 joules protects connected equipment and data from harmful power surges Tel/DSL RJ11 jacks and included cord protect standard dialup/DSL phone connection 2.2 Hz coaxial jacks protect CATV, broadband cable internet, satellite or broadcast antenna connections EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance USB Communication Port and Free PowerAlert Software HID-compliant USB port integrates with built-in power management and auto-shutdown of Windows and Mac OS X Works with Tripp Lite PowerAlert software available as free web download from www.tripplite.com/po weralert, to enable safe, unattended system shutdown and file saves during prolonged power failure Flexible Installation Options Space-saving NEMA 5-15P right-angle plug with 6-foot cord connects to any NEMA 5-15R socket Adapts to vertical or horizontal installation without special hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartPro LCD 120V 1000VA 500W Line-Interactive UPS, AVR, Tower, USB, TEL/DSL/Coax Protection, 8 Outlets - SMART1000LCD - Tripp Lite by Eaton
Chicago, IL, United States
SmartPro LCD 120V 1000VA 500W Line-Interactive UPS, AVR, Tower, USB, TEL/DSL/Coax Protection, 8 Outlets
SMART1000LCD
SmartPro LCD 120V 1000VA 500W Line-Interactive UPS, AVR, Tower, USB, TEL/DSL/Coax Protection, 8 Outlets SMART1000LCD
The SMART1000LCD SmartPro LCD 120V, 1000VA/500W Line-Interactive Uninterruptible Power Supply provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up your desktop computer or audio/visual components, this line-interactive UPS switches to battery backup mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss. While all eight NEMA 5-15R outlets protect against surges, four outlets also provide up to 3 hours of UPS battery support for a DVR component, 60 minutes of support for a basic desktop PC and LCD monitor, and 10 minutes of support at half load (250W). Automatic voltage regulation (AVR) corrects undervoltages as low as 89V without using any battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 1038-joule surge suppression rating protects your equipment from harmful power surges. Space-saving NEMA 5-15P plug with 6-foot cord connects to any NEMA 5-15R socket and allows furniture to be placed flush against the wall. Large rotatable LCD screen with dimmer shows real-time input voltage, overload, AVR and battery statuses at a glance. With Tripp Lite’s free PowerAlert software (available via free web download), the SMART1000LCD enables safe unattended system shutdown and file saves in case of a prolonged power failure. Features Reliable Battery Backup Provides 1000VA/500W high-performance power protection for desktop computers, audio/video components, media centers and other electronics Supports basic desktop computer and LCD monitor up to 60 minutes or single DVR components up to 3 hours during power outage Supports 50% load (250W) up to 10 minutes and full load (500W) up to 3 minutes 97% full-load efficiency rating saves money in energy costs Audible alarm indicates loss of utility power or low battery Optimized Outlets 4 NEMA 5-15R outlets deliver battery backup for devices that require constant power All 8 outlets protect against surges or spikes that can harm equipment or data Automatic Voltage Regulation (AVR) Corrects undervoltages as low as 89V with a 14% boost without drawing battery backup power Rotatable LCD Status Screen Large LCD screen shows real-time input voltage, overload, AVR and battery statuses Rotates for easy viewing in both horizontal and vertical installations Dimmer switch controls brightness level AC Line, Coaxial and Tel/DSL Surge Suppression Surge suppression rating of 1038 joules protects connected equipment and data from harmful power surges Tel/DSL RJ11 jacks and included cord protect standard dialup/DSL phone connection 2.2 Hz coaxial jacks protect CATV, broadband cable internet, satellite or broadcast antenna connections EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance USB Communication Port and Free PowerAlert Software HID-compliant USB port integrates with built-in power management and auto-shutdown of Windows and Mac OS X Works with Tripp Lite PowerAlert software available as free web download from www.tripplite.com/po weralert, to enable safe, unattended system shutdown and file saves during prolonged power failure Flexible Installation Options Space-saving NEMA 5-15P right-angle plug with 6-foot cord connects to any NEMA 5-15R socket Adapts to vertical or horizontal installation without special hardware

The SMART1000LCD SmartPro LCD 120V, 1000VA/500W Line-Interactive Uninterruptible Power Supply provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up your desktop computer or audio/visual components, this line-interactive UPS switches to battery backup mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.
While all eight NEMA 5-15R outlets protect against surges, four outlets also provide up to 3 hours of UPS battery support for a DVR component, 60 minutes of support for a basic desktop PC and LCD monitor, and 10 minutes of support at half load (250W).
Automatic voltage regulation (AVR) corrects undervoltages as low as 89V without using any battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 1038-joule surge suppression rating protects your equipment from harmful power surges.
Space-saving NEMA 5-15P plug with 6-foot cord connects to any NEMA 5-15R socket and allows furniture to be placed flush against the wall. Large rotatable LCD screen with dimmer shows real-time input voltage, overload, AVR and battery statuses at a glance. With Tripp Lite’s free PowerAlert software (available via free web download), the SMART1000LCD enables safe unattended system shutdown and file saves in case of a prolonged power failure.

Features

Reliable Battery Backup

  • Provides 1000VA/500W high-performance power protection for desktop computers, audio/video components, media centers and other electronics
  • Supports basic desktop computer and LCD monitor up to 60 minutes or single DVR components up to 3 hours during power outage
  • Supports 50% load (250W) up to 10 minutes and full load (500W) up to 3 minutes
  • 97% full-load efficiency rating saves money in energy costs
  • Audible alarm indicates loss of utility power or low battery

Optimized Outlets

  • 4 NEMA 5-15R outlets deliver battery backup for devices that require constant power
  • All 8 outlets protect against surges or spikes that can harm equipment or data

Automatic Voltage Regulation (AVR)

  • Corrects undervoltages as low as 89V with a 14% boost without drawing battery backup power

Rotatable LCD Status Screen

  • Large LCD screen shows real-time input voltage, overload, AVR and battery statuses
  • Rotates for easy viewing in both horizontal and vertical installations
  • Dimmer switch controls brightness level

AC Line, Coaxial and Tel/DSL Surge Suppression

  • Surge suppression rating of 1038 joules protects connected equipment and data from harmful power surges
  • Tel/DSL RJ11 jacks and included cord protect standard dialup/DSL phone connection
  • 2.2 Hz coaxial jacks protect CATV, broadband cable internet, satellite or broadcast antenna connections

EMI/RFI Line Noise Filtering

  • Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance

USB Communication Port and Free PowerAlert Software

  • HID-compliant USB port integrates with built-in power management and auto-shutdown of Windows and Mac OS X
  • Works with Tripp Lite PowerAlert software available as free web download from www.tripplite.com/poweralert, to enable safe, unattended system shutdown and file saves during prolonged power failure

Flexible Installation Options

  • Space-saving NEMA 5-15P right-angle plug with 6-foot cord connects to any NEMA 5-15R socket
  • Adapts to vertical or horizontal installation without special hardware
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - TL360-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
TL360-ND
Uninterruptible Power Supply (UPS) Systems TL360-ND
UPS 1000VA 8OUT LCD DISP USB

UPS 1000VA 8OUT LCD DISP USB

Buy Now Datasheet
ELECTRONIC PART - 70101481 - Allied Electronics, Inc.
Fort Worth, TX, USA
ELECTRONIC PART
70101481
ELECTRONIC PART 70101481
Line-interactive operation (Automatic Voltage Regulation) adjusts a wide range of incoming voltages to 120 VAC nominal, preserving battery runtime for use during blackouts. Up to 4 communication ports (2 USB + 2 DB9) and FREE PowerAlert Software provide automatic, unattended system shutdown and power network monitoring and management. Select models include an SNWP/Web accessory slot. All models feature built-in surge and line noise protection. “XL” suffix in Mfr's. Type column indicates extended runtime capability with optional external battery packs, available separately.

Line-interactive operation (Automatic Voltage Regulation) adjusts a wide range of incoming voltages to 120 VAC nominal, preserving battery runtime for use during blackouts. Up to 4 communication ports (2 USB + 2 DB9) and FREE PowerAlert Software provide automatic, unattended system shutdown and power network monitoring and management. Select models include an SNWP/Web accessory slot. All models feature built-in surge and line noise protection. “XL” suffix in Mfr's. Type column indicates extended runtime capability with optional external battery packs, available separately.

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Allied Electronics, Inc.
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS) Uninterruptible Power Supplies (UPS)
Product Number SMART1000LCD TL360-ND 70101481
Product Name SmartPro LCD 120V 1000VA 500W Line-Interactive UPS, AVR, Tower, USB, TEL/DSL/Coax Protection, 8 Outlets Uninterruptible Power Supply (UPS) Systems ELECTRONIC PART
Technology Line-interactive Line-interactive Line-interactive
Mounting Options Tower Type Tower Type
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data