19.9V Clamp 332A Ipp Tvs Diode Surface Mount DO-218AB
19.9V Clamp 332A Ipp Tvs Diode Surface Mount DO-218AB
Win Source Part Number: 988251-SM8S12AH
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8SxxH
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 332A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Eaton - Electronics Division
Other Names: 283-SM8S12AHTR,283-S
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-SM8S12AHTR-ND | 988251-SM8S12AH |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | 6600 watts |
| VC | 19.9 volts | 19.9 volts |