UPS, 120VAC, 3KVA/2.25KW; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:3.5min; Product Range:SM Series; Length:495mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 93X7339 |
| Product Name | Ups, 120Vac, 3Kva/2.25Kw; Power Supply Approvals Eaton Tripp Lite |
| DC Output Voltage | 120.0 volts |