Souriau Circular Connector Contacts SM24ML1TK6

Description
Souriau Sunbank by Eaton SM24ML1TK6
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton SM24ML1TK6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 4373712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
4373712
Circular Connector Contacts 4373712
Souriau Sunbank by Eaton SM24ML1TK6

Souriau Sunbank by Eaton SM24ML1TK6

Supplier's Site
Contact, Male, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton - 93K6213 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton
93K6213
Contact, Male, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton 93K6213
CONTACT, MALE, 26-24AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

CONTACT, MALE, 26-24AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 4373712 93K6213
Product Name Circular Connector Contacts Contact, Male, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details