STRIP HYFEN LOOSE PC CON LOOSE PC. CONTACTS
Manufacturer: Souriau Connection Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031297-SM20ML1TK6
Termination: Crimp
Contact Material: Copper
Current Rating: 13 A
Gender: Male
Length: 26.7 mm
Contact Plating: Tin
Diode Type: PIN
Contact Resistance: 6 mΩ
Contact Gender: Male
Categories: Circular Connectors
Alternative Parts (Cross-Reference): SM16ML11TK6; SM14ML1TK6; SM16ML1TK6; 192900-0002; 192990-1240; 192990-0040SM20ML 1TK6; SM20ML-1TK6;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Voltage Rating (DC): 750 V
REACH SVHC: No SVHC
Wire/Cable Gauge: 20 AWG
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 20 AWG
Contact Style: Crimp
| Heilind Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SM20ML1TK6 | 1031297-SM20ML1TK6 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Circular Connectors - SM20ML1TK6 |
| Connector Type | Circular / Cylindrical Connectors |