Souriau Contacts - Multi Purpose SM16ML1S31

Description
CONN PIN 16-18AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 16-18AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - SOU1762-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SOU1762-ND
Contacts - Multi Purpose SOU1762-ND
CONN PIN 16-18AWG GOLD CRIMP

CONN PIN 16-18AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton - 12T8398 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton
12T8398
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton 12T8398
CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number SOU1762-ND 12T8398
Product Name Contacts - Multi Purpose Circular Contact, Pin, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2291193-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details