Souriau Multi Purpose SM14ML1S31

Description
Pin Contact Gold Crimp 14 AWG Stamped
Request a Quote
Description
Pin Contact Gold Crimp 14 AWG Stamped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Male #16 Stamped and Formed Crimp Contact (part number 12T8394) is designed for use with wire sizes ranging from 16 to 14 AWG (1.5 to 2.5 mm¬=). It features a maximum wire diameter of 2.05 mm and a maximum insulator diameter of 3.2 mm. The contact has a low contact resistance of less than 6 m,Ѷ, making it suitable for applications requiring efficient electrical connectivity. Available plating options include 2 Oºm nickel with 2 Oºm silver, as well as various gold plating configurations. The product is offered in bulk packaging, with options for both small series and high-volume production, including 50 pieces in bulk and 3000 pieces in reeled stamped and formed contacts. This contact is part of the UTS series, which is known for its reliability in various electrical applications.

Datasheet Summary
Powered by GS/AI

The Male #16 Stamped and Formed Crimp Contact (part number 12T8394) is designed for use with wire sizes ranging from 16 to 14 AWG (1.5 to 2.5 mm¬=). It features a maximum wire diameter of 2.05 mm and a maximum insulator diameter of 3.2 mm. The contact has a low contact resistance of less than 6 m,Ѷ, making it suitable for applications requiring efficient electrical connectivity. Available plating options include 2 Oºm nickel with 2 Oºm silver, as well as various gold plating configurations. The product is offered in bulk packaging, with options for both small series and high-volume production, including 50 pieces in bulk and 3000 pieces in reeled stamped and formed contacts. This contact is part of the UTS series, which is known for its reliability in various electrical applications.

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - SM14ML1S31-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
SM14ML1S31-ND
Multi Purpose SM14ML1S31-ND
Pin Contact Gold Crimp 14 AWG Stamped

Pin Contact Gold Crimp 14 AWG Stamped

Buy Now Datasheet
Male #16 Stamped And Formed Crimp Contact Souriau-Sunbank/eaton - 12T8394 - Newark, An Avnet Company
Chicago, IL, United States
Male #16 Stamped And Formed Crimp Contact Souriau-Sunbank/eaton
12T8394
Male #16 Stamped And Formed Crimp Contact Souriau-Sunbank/eaton 12T8394
Male #16 Stamped and formed crimp contact

Male #16 Stamped and formed crimp contact

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SM14ML1S31-ND 12T8394
Product Name Multi Purpose Male #16 Stamped And Formed Crimp Contact Souriau-Sunbank/eaton
Contact Size (AWG) 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details