The SM1000RM1UTAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up servers and network storage devices, the SM1000RM1UTAA switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss. Two of the six NEMA 5-15R outlets may be switched off remotely to reboot equipment or shed nonessential loads to maximize battery backup time for mission-critical equipment. The internal battery provides 14 minutes of support at half load (400W) and four minutes at full load (800W). Operating with a high 99% line mode efficiency, the SM1000RM1UTAA saves you energy and operating costs. Automatic voltage regulation (AVR) maintains 120V nominal output over an input range of 83V to 147V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. 450-joule AC surge suppression protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert® software, available via free download, the SM1000RM1UTAA enables safe unattended system shutdown and file saves in case of a prolonged power failure. Compatible with Tripp Lite UPS management card options, including WEBCARDLX.
Features
Protects Mission-Critical Rack-Mounted Equipment
Provides fully regulated sine wave AC output for servers, network storage devices and telecom hardware
Audible alarm signals loss of utility power, overload and low battery
6 NEMA 5-15R outlets
10 ft. power cord with 120V NEMA 5-15P input
450-joule surge suppression rating
Reliable Battery Backup
Supports half load up to 14 min. and full load up to 4 min.
Internal batteries designed for hot-swap field replacement
Switchable Outlets
2 load banks, each with one outlet controllable remotely to reboot equipment or shed nonessential loads
Automatic Voltage Regulation (AVR)
Maintains 120V nominal output over input range of 83V–147V without using battery power
EMI/RFI Line Noise Filtering
Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance
High Efficiency Operation
99% line mode efficiency saves money and energy and protects the environment
LED Indicators
Front-panel LEDs signal power, voltage correction, load level and battery charge state
Optional Network Management Cards
Compatible with Tripp Lite UPS management cards, such as WEBCARDLX
Communications Ports
USB and DB9 ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po
weralert
EPO port supports emergency shutdown in large facilities
Versatile Installation Options
Hardware included for mounting in 1U of EIA-standard 19 in. 2- or 4-post rack
Optional 4POSTRAILKIT1U accessory available for extra support in 4-post installations
TAA Compliant
Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases
The SM1000RM1UTAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up servers and network storage devices, the SM1000RM1UTAA switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.
Two of the six NEMA 5-15R outlets may be switched off remotely to reboot equipment or shed nonessential loads to maximize battery backup time for mission-critical equipment. The internal battery provides 14 minutes of support at half load (400W) and four minutes at full load (800W). Operating with a high 99% line mode efficiency, the SM1000RM1UTAA saves you energy and operating costs.
Automatic voltage regulation (AVR) maintains 120V nominal output over an input range of 83V to 147V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. 450-joule AC surge suppression protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert® software, available via free download, the SM1000RM1UTAA enables safe unattended system shutdown and file saves in case of a prolonged power failure. Compatible with Tripp Lite UPS management card options, including WEBCARDLX.
Features
Protects Mission-Critical Rack-Mounted Equipment
- Provides fully regulated sine wave AC output for servers, network storage devices and telecom hardware
- Audible alarm signals loss of utility power, overload and low battery
- 6 NEMA 5-15R outlets
- 10 ft. power cord with 120V NEMA 5-15P input
- 450-joule surge suppression rating
Reliable Battery Backup
- Supports half load up to 14 min. and full load up to 4 min.
- Internal batteries designed for hot-swap field replacement
Switchable Outlets
- 2 load banks, each with one outlet controllable remotely to reboot equipment or shed nonessential loads
Automatic Voltage Regulation (AVR)
- Maintains 120V nominal output over input range of 83V–147V without using battery power
EMI/RFI Line Noise Filtering
- Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance
High Efficiency Operation
- 99% line mode efficiency saves money and energy and protects the environment
LED Indicators
- Front-panel LEDs signal power, voltage correction, load level and battery charge state
Optional Network Management Cards
- Compatible with Tripp Lite UPS management cards, such as WEBCARDLX
Communications Ports
- USB and DB9 ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
- EPO port supports emergency shutdown in large facilities
Versatile Installation Options
- Hardware included for mounting in 1U of EIA-standard 19 in. 2- or 4-post rack
- Optional 4POSTRAILKIT1U accessory available for extra support in 4-post installations
TAA Compliant
- Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases