Eaton Corp. / Commercial Controls Division Visual Signal Indicator, 70Mm, 24V, White; Module Lens Colour Eaton Cutler Hammer SL7-FL24-W

Description
VISUAL SIGNAL INDICATOR, 70MM, 24V, WHITE; Module Lens Colour:White; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Strobe; Lens Diameter:70mm; Product Range:Stacklight - SL Series; Power Rating:- RoHS Compliant: No
Datasheet
Description
VISUAL SIGNAL INDICATOR, 70MM, 24V, WHITE; Module Lens Colour:White; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Strobe; Lens Diameter:70mm; Product Range:Stacklight - SL Series; Power Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 70Mm, 24V, White; Module Lens Colour Eaton Cutler Hammer - 67X5718 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 70Mm, 24V, White; Module Lens Colour Eaton Cutler Hammer
67X5718
Visual Signal Indicator, 70Mm, 24V, White; Module Lens Colour Eaton Cutler Hammer 67X5718
VISUAL SIGNAL INDICATOR, 70MM, 24V, WHITE; Module Lens Colour:White; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Strobe; Lens Diameter:70mm; Product Range:Stacklight - SL Series; Power Rating:- RoHS Compliant: No

VISUAL SIGNAL INDICATOR, 70MM, 24V, WHITE; Module Lens Colour:White; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Strobe; Lens Diameter:70mm; Product Range:Stacklight - SL Series; Power Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67X5718
Product Name Visual Signal Indicator, 70Mm, 24V, White; Module Lens Colour Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products

PCB LED Indicators - 1717478 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details