Eaton Corp. / Commercial Controls Division Visual Signal Indicator, 70Mm, 24V, Green; Module Lens Colour Eaton Cutler Hammer SL7-FL24-G

Description
VISUAL SIGNAL INDICATOR, 70MM, 24V, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Strobe; Lens Diameter:70mm; Product Range:Stacklight - SL Series; Power Rating:- RoHS Compliant: No
Datasheet
Description
VISUAL SIGNAL INDICATOR, 70MM, 24V, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Strobe; Lens Diameter:70mm; Product Range:Stacklight - SL Series; Power Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 70Mm, 24V, Green; Module Lens Colour Eaton Cutler Hammer - 67X5716 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 70Mm, 24V, Green; Module Lens Colour Eaton Cutler Hammer
67X5716
Visual Signal Indicator, 70Mm, 24V, Green; Module Lens Colour Eaton Cutler Hammer 67X5716
VISUAL SIGNAL INDICATOR, 70MM, 24V, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Strobe; Lens Diameter:70mm; Product Range:Stacklight - SL Series; Power Rating:- RoHS Compliant: No

VISUAL SIGNAL INDICATOR, 70MM, 24V, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Strobe; Lens Diameter:70mm; Product Range:Stacklight - SL Series; Power Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67X5716
Product Name Visual Signal Indicator, 70Mm, 24V, Green; Module Lens Colour Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - P01-24-B-1B-ND - DigiKey
Specs
Lamp Type Incandescent Lamps
LED Color White
Voltage type AC AC
View Details
2 suppliers
Incandescent Light Bulbs - 104682 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details