VISUAL SIGNAL INDICATOR, 70MM, 24V, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:Stacklight - SL Series; Power Rating:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 67X5692 |
| Product Name | Visual Signal Indicator, 70Mm, 24V, Blue; Module Lens Colour Eaton Cutler Hammer |