COOPER BUSSMANN, INC.
SH2-320 -- SHAFT, 30A COMP 320MM EATON BUSSMANN
Cooper Bussmann, Inc.
Shaft, 30A Comp 320Mm Eaton Bussmann
SH2-320
Description
Shaft, 30A Comp 320mm
Description
Shaft, 30A Comp 320mm
Suppliers
Shaft, 30A Comp 320Mm Eaton Bussmann
48X9814
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
48X9814 |
|
Product Name
|
Shaft, 30A Comp 320Mm Eaton Bussmann |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (VS)
125 volts
View Details
Device Type
ESD Suppressor
Mounting / Packaging
T/SLP-3
Standards and Certifications
RoHS
View Details
Device Type
ESD Suppressor
Standards and Certifications
RoHS
Supply Voltage (VS)
3.3 volts
View Details