45A AC 80V DC Fuse Board Mount Surface Mount
45A AC 80V DC Fuse Board Mount Surface Mount
45A AC 80V DC Fuse Board Mount Surface Mount
SMD FUSE, FAST ACTING, 45A, 80VDC; Fuse Current:45A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:80V; Fuse Case Style:9.5mm x 5mm; Product Range:SCF9550 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 45A, 80VDC; Fuse Current:45A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:80V; Fuse Case Style:9.5mm x 5mm; Product Range:SCF9550 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 283-SCF9550-45-10DKR-ND | 27AK1290 |
| Product Name | Electrical, Specialty Fuses | Smd Fuse, Fast Acting, 45A, 80Vdc; Fuse Current Eaton Electronics |
| Mounting | Solderable (Surface Mount Technology) | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Rated Current | 45 amps | 45 amps |
| Rated Breaking Capacity | 120 amps |