Cooper Bussmann, Inc. Electrical, Specialty Fuses SCF9550-30-20L

Description
Polymeric PTC Resettable Fuse 80V Ih Surface Mount Nonstandard SMD
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 80V Ih Surface Mount Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-SCF9550-30-20LTR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-SCF9550-30-20LTR-ND
Electrical, Specialty Fuses 283-SCF9550-30-20LTR-ND
Polymeric PTC Resettable Fuse 80V Ih Surface Mount Nonstandard SMD

Polymeric PTC Resettable Fuse 80V Ih Surface Mount Nonstandard SMD

Buy Now Datasheet
Smd Fuse, Fast Acting, 30A, 80Vdc; Fuse Current Eaton Electronics - 27AK1366 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 30A, 80Vdc; Fuse Current Eaton Electronics
27AK1366
Smd Fuse, Fast Acting, 30A, 80Vdc; Fuse Current Eaton Electronics 27AK1366
SMD FUSE, FAST ACTING, 30A, 80VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:80V; Fuse Case Style:9.5mm x 5mm; Product Range:SCF9550 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 30A, 80VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:80V; Fuse Case Style:9.5mm x 5mm; Product Range:SCF9550 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Fast Acting, 30A, 80Vdc; Fuse Current Eaton Electronics - 27AK1283 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 30A, 80Vdc; Fuse Current Eaton Electronics
27AK1283
Smd Fuse, Fast Acting, 30A, 80Vdc; Fuse Current Eaton Electronics 27AK1283
SMD FUSE, FAST ACTING, 30A, 80VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:80V; Fuse Case Style:9.5mm x 5mm; Product Range:SCF9550 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 30A, 80VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:80V; Fuse Case Style:9.5mm x 5mm; Product Range:SCF9550 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 283-SCF9550-30-20LTR-ND 27AK1366
Product Name Electrical, Specialty Fuses Smd Fuse, Fast Acting, 30A, 80Vdc; Fuse Current Eaton Electronics
Mounting Solderable (Surface Mount Technology)
Operating Temperature -20 to 60 C (-4 to 140 F)
Rated Current 30 amps 30 amps
Rated Breaking Capacity 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers