Cooper Bussmann, Inc. Electrical, Specialty Fuses SCF9550-30-02

Description
Polymeric PTC Resettable Fuse 62V Ih Surface Mount Nonstandard SMD
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 62V Ih Surface Mount Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-SCF9550-30-02TR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-SCF9550-30-02TR-ND
Electrical, Specialty Fuses 283-SCF9550-30-02TR-ND
Polymeric PTC Resettable Fuse 62V Ih Surface Mount Nonstandard SMD

Polymeric PTC Resettable Fuse 62V Ih Surface Mount Nonstandard SMD

Buy Now Datasheet
Smd Fuse, Fast Acting, 30A, 62Vdc; Fuse Current Eaton Electronics - 27AK1352 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 30A, 62Vdc; Fuse Current Eaton Electronics
27AK1352
Smd Fuse, Fast Acting, 30A, 62Vdc; Fuse Current Eaton Electronics 27AK1352
SMD FUSE, FAST ACTING, 30A, 62VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:62V; Fuse Case Style:9.5mm x 5mm; Product Range:SCF9550 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 30A, 62VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:62V; Fuse Case Style:9.5mm x 5mm; Product Range:SCF9550 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Fast Acting, 30A, 62Vdc; Fuse Current Eaton Electronics - 27AK1269 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 30A, 62Vdc; Fuse Current Eaton Electronics
27AK1269
Smd Fuse, Fast Acting, 30A, 62Vdc; Fuse Current Eaton Electronics 27AK1269
SMD FUSE, FAST ACTING, 30A, 62VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:62V; Fuse Case Style:9.5mm x 5mm; Product Range:SCF9550 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 30A, 62VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:62V; Fuse Case Style:9.5mm x 5mm; Product Range:SCF9550 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 283-SCF9550-30-02TR-ND 27AK1352
Product Name Electrical, Specialty Fuses Smd Fuse, Fast Acting, 30A, 62Vdc; Fuse Current Eaton Electronics
Mounting Solderable (Surface Mount Technology)
Operating Temperature -20 to 60 C (-4 to 140 F)
Rated Current 30 amps 30 amps
Rated Breaking Capacity 80 amps
Unlock Full Specs
to access all available technical data