The SMD Fuse, Fast Acting, 12A, 62Vdc, part number SCF5432-12-01, is a surface mount self-control fuse designed for overcurrent and overcharging protection. It features a compact size of 5.4 mm x 3.2 mm and is suitable for applications in battery-powered electronics, including notebook and laptop computing, handheld electric power tools, and household appliances. The fuse has a rated current of 12A and a maximum voltage rating of 62Vdc. It provides fast-acting performance with an opening time of 60 seconds at 200% of the current rating. The operating temperature range is from -55 °C to +125 °C, ensuring reliability under various conditions. The product is moisture-sensitive level (MSL) 1 and is compliant with RoHS standards. It is supplied in tape and reel packaging, making it convenient for automated assembly processes.
Polymeric PTC Resettable Fuse Ih Surface Mount Nonstandard SMD
SMD FUSE, FAST ACTING, 12A, 62VDC; Fuse Current:12A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:62V; Fuse Case Style:5.4mm x 3.2mm; Product Range:SCF5432 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 12A, 62VDC; Fuse Current:12A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:62V; Fuse Case Style:5.4mm x 3.2mm; Product Range:SCF5432 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 283-SCF5432-12-14TR-ND | 27AK1252 |
| Product Name | Electrical, Specialty Fuses | Smd Fuse, Fast Acting, 12A, 62Vdc; Fuse Current Eaton Bussmann |
| Mounting | Solderable (Surface Mount Technology) | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Rated Current | 12 amps | 12 amps |
| Rated Breaking Capacity | 50 amps |