Souriau Circular Contact, Socket, 24Awg, Crimp; Product Range Souriau-Sunbank/eaton SC24WL3TK6

Description
CIRCULAR CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:UT0W Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:UT0W Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 24Awg, Crimp; Product Range Souriau-Sunbank/eaton - 88K2686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 24Awg, Crimp; Product Range Souriau-Sunbank/eaton
88K2686
Circular Contact, Socket, 24Awg, Crimp; Product Range Souriau-Sunbank/eaton 88K2686
CIRCULAR CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:UT0W Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:UT0W Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 88K2686
Product Name Circular Contact, Socket, 24Awg, Crimp; Product Range Souriau-Sunbank/eaton
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
PLATINODE® HC - PLATINODE® HC - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Shock absorbers, Compression rolls, Piston rings/rods, Hydraulic cylinders, Rod material,
View Details
2 suppliers