Souriau Circular Connector Contacts SC24ML1TK6

Description
Souriau Sunbank by Eaton SC24ML1TK6
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton SC24ML1TK6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 4373728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
4373728
Circular Connector Contacts 4373728
Souriau Sunbank by Eaton SC24ML1TK6

Souriau Sunbank by Eaton SC24ML1TK6

Supplier's Site
Contact, Female, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton - 88K2684 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton
88K2684
Contact, Female, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton 88K2684
CONTACT, FEMALE, 26-24AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

CONTACT, FEMALE, 26-24AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 4373728 88K2684
Product Name Circular Connector Contacts Contact, Female, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Cu; Copper alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1241380-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Micro Weld Head Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details