Souriau Contacts - Multi Purpose SC24M1TK6

Description
CONN SOCKET 24-26AWG TIN CRIMP
Request a Quote
Description
CONN SOCKET 24-26AWG TIN CRIMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Contact, Stamped, Socket, part number 45X5138, is designed for use with wire sizes 26 AWG to 24 AWG. It features crimp connections and is made with tin plating, ensuring compliance with RoHS standards. The contact has a maximum wire diameter of 0.89 mm and a maximum insulator diameter of 1.58 mm. This product is suitable for applications requiring reliable electrical connections in compact spaces. It is available in bulk packaging options, accommodating both small series and high-volume production needs.

Datasheet Summary
Powered by GS/AI

The Circular Connector Contact, Stamped, Socket, part number 45X5138, is designed for use with wire sizes 26 AWG to 24 AWG. It features crimp connections and is made with tin plating, ensuring compliance with RoHS standards. The contact has a maximum wire diameter of 0.89 mm and a maximum insulator diameter of 1.58 mm. This product is suitable for applications requiring reliable electrical connections in compact spaces. It is available in bulk packaging options, accommodating both small series and high-volume production needs.

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - SOU1258TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SOU1258TR-ND
Contacts - Multi Purpose SOU1258TR-ND
CONN SOCKET 24-26AWG TIN CRIMP

CONN SOCKET 24-26AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - SOU1258CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SOU1258CT-ND
Contacts - Multi Purpose SOU1258CT-ND
CONN SOCKET 24-26AWG TIN CRIMP

CONN SOCKET 24-26AWG TIN CRIMP

Buy Now Datasheet
Circular Connector Contact, Stamped, Socket, 26 Awg, 24 Awg, Crimp, Tin Plated Contacts Rohs Compliant Souriau-Sunbank/eaton - 45X5138 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Stamped, Socket, 26 Awg, 24 Awg, Crimp, Tin Plated Contacts Rohs Compliant Souriau-Sunbank/eaton
45X5138
Circular Connector Contact, Stamped, Socket, 26 Awg, 24 Awg, Crimp, Tin Plated Contacts Rohs Compliant Souriau-Sunbank/eaton 45X5138
Circular Connector Contact, Stamped, Socket, 26 AWG, 24 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, Stamped, Socket, 26 AWG, 24 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number SOU1258TR-ND 45X5138
Product Name Contacts - Multi Purpose Circular Connector Contact, Stamped, Socket, 26 Awg, 24 Awg, Crimp, Tin Plated Contacts Rohs Compliant Souriau-Sunbank/eaton
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719102-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Molybdenum
Shape / Form Bar Stock (optional feature); Wire
View Details