Souriau Contact, Female, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton SC20ML1TK6

Description
CONTACT, FEMALE, 22-20AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, 22-20AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton - 88K2679 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton
88K2679
Contact, Female, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton 88K2679
CONTACT, FEMALE, 22-20AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

CONTACT, FEMALE, 22-20AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 88K2679
Product Name Contact, Female, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241402-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details